location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups XN 720 T Fully-auto Capsule coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XN 720 T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN720 T
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:32:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups XN 720 T Fully-auto Capsule coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Capsule coffee machine 1 L
  • - Coffee capsule
  • - 19 bar
  • - Espresso making
  • - 1260 W
  • - Black
More>>>
Short summary description Krups XN 720 T Fully-auto Capsule coffee machine 1 L:
This short summary of the Krups XN 720 T Fully-auto Capsule coffee machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups XN 720 T, Capsule coffee machine, 1 L, Coffee capsule, 1260 W, Black

Long summary description Krups XN 720 T Fully-auto Capsule coffee machine 1 L:
This is an auto-generated long summary of Krups XN 720 T Fully-auto Capsule coffee machine 1 L based on the first three specs of the first five spec groups.

Krups XN 720 T. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee capsule, Number of spouts: 1. Power: 1260 W. Product colour: Black

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Nespresso
Maximum operating pressure
19 bar
Built-in grinder *
No
Number of spouts
1
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
1 L
Coffee input type *
Coffee capsule
Cooking functions & programs
Multi beverage *
No
Espresso making *
Yes
Ergonomics
Built-in display *
No
Product colour *
Black
Illuminated on/off switch
Yes
Power
Power *
1260 W
Auto power off
Yes
Weight & dimensions
Width
383 mm
Depth
185 mm
Height
358 mm
Weight
4.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:28:32
Uk has collected 1 expert review for Krups XN 720 T Fully-auto Capsule coffee machine 1 L and the rating is 71 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
71%
Source Review comments Score
coffeemachinesreviews.co.uk
Updated:
2017-10-06 01:49:06
The Krups Nespresso CitiZ XN700 espresso machine is a slim espresso maker which runs on Nespresso's renowned coffee capsules and won't burn a hole into your wallet.This is the red version of the Krups Nespresso CitiZ XN700. You can read the review of the...
71%