Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups KP 5109 freestanding Pod coffee machine 1.3L Black,Brown

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP 5109
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP5109
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5605
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 31 Aug 2017 18:18:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Krups KP 5109 freestanding Pod coffee machine 1.3L Black,Brown:
This short summary of the Krups KP 5109 freestanding Pod coffee machine 1.3L Black,Brown data-sheet is auto-generated and uses the product title and the first six key specs.
Krups KP 5109, Freestanding, Pod coffee machine, Black, Brown, 1.3 L, Coffee capsule, 15 bar
Long summary description Krups KP 5109 freestanding Pod coffee machine 1.3L Black,Brown :

Krups KP 5109. Case design: Freestanding, Product type: Pod coffee machine, Colour of product: Black, Brown. Water tank capacity: 1.3 L, Coffee input type: Coffee capsule, Maximum operating pressure: 15 bar. Power: 1500 W

This is an auto-generated long summary of Krups KP 5109 freestanding Pod coffee machine 1.3L Black,Brown based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Case design *
The design of the protective casing for the device.
Freestanding
Product type *
The sub-category of the product.
Pod coffee machine
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Brown
Performance
Water tank capacity *
The total amount of water which the tank can hold.
1.3 L
Coffee input type *
The type of coffee e.g. coffee beans, ground coffee, coffee pods that is placed into the product in order to produce a cup of coffee.
Coffee capsule
Espresso making *
Yes
Performance
Cappuccino making *
Yes
Latte macchiato making *
Yes
Maximum operating pressure
The maximum pressure at which the device can be operated.
15 bar
Milk tank
Yes
Ergonomics
Illuminated on/off switch
Yes
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1500 W