location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups Dolce Gusto Melody Semi-auto Capsule coffee machine 1.3 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dolce Gusto Melody
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP2305 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010942213901 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Dec 2021 15:06:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups Dolce Gusto Melody Semi-auto Capsule coffee machine 1.3 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Capsule coffee machine 1.3 L
  • - Coffee capsule
  • - 15 bar
  • - 1500 W
  • - Red
More>>>
Short summary description Krups Dolce Gusto Melody Semi-auto Capsule coffee machine 1.3 L:
This short summary of the Krups Dolce Gusto Melody Semi-auto Capsule coffee machine 1.3 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups Dolce Gusto Melody, Capsule coffee machine, 1.3 L, Coffee capsule, 1500 W, Red

Long summary description Krups Dolce Gusto Melody Semi-auto Capsule coffee machine 1.3 L:
This is an auto-generated long summary of Krups Dolce Gusto Melody Semi-auto Capsule coffee machine 1.3 L based on the first three specs of the first five spec groups.

Krups Dolce Gusto Melody. Product type: Capsule coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 1.3 L, Coffee input type: Coffee capsule. Power: 1500 W. Product colour: Red

Performance
Coffee maker type *
Semi-auto
Coffee capsule/pod system
Dolce Gusto
Maximum operating pressure
15 bar
Built-in grinder *
No
Milk tank
No
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
1.3 L
Coffee input type *
Coffee capsule
Ergonomics
Built-in display *
No
Ergonomics
Product colour *
Red
Illuminated on/off switch
Yes
Power
Power *
1500 W
Auto power off
Yes
Weight & dimensions
Width
238 mm
Depth
364 mm
Height
354 mm
Weight
4.15 kg
Other features
Type
Coffee/Espresso
Country Distributor
Deutschland 1 distributor(s)