location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups Dolce Gusto Melody 3 Semi-auto Capsule coffee machine 1.3 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dolce Gusto Melody 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP230 T
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:32:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups Dolce Gusto Melody 3 Semi-auto Capsule coffee machine 1.3 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Capsule coffee machine 1.3 L
  • - Coffee capsule
  • - 1 cups 15 bar
  • - Espresso making Cappuccino making
  • - 1500 W
  • - Titanium
More>>>
Short summary description Krups Dolce Gusto Melody 3 Semi-auto Capsule coffee machine 1.3 L:
This short summary of the Krups Dolce Gusto Melody 3 Semi-auto Capsule coffee machine 1.3 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups Dolce Gusto Melody 3, Capsule coffee machine, 1.3 L, Coffee capsule, 1500 W, Titanium

Long summary description Krups Dolce Gusto Melody 3 Semi-auto Capsule coffee machine 1.3 L:
This is an auto-generated long summary of Krups Dolce Gusto Melody 3 Semi-auto Capsule coffee machine 1.3 L based on the first three specs of the first five spec groups.

Krups Dolce Gusto Melody 3. Product type: Capsule coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 1.3 L, Coffee input type: Coffee capsule, Capacity in cups: 1 cups. Power: 1500 W. Product colour: Titanium

Performance
Coffee maker type *
Semi-auto
Coffee capsule/pod system
Dolce Gusto
Capacity in cups *
1 cups
Maximum operating pressure
15 bar
Built-in grinder *
No
Milk tank
No
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
1.3 L
Coffee input type *
Coffee capsule
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Latte making
Yes
Lungo making
Yes
Ergonomics
Housing material
Aluminium, Stainless steel
Built-in display *
No
Product colour *
Titanium
Removable drip tray
Yes
Indication light
Yes
Power
Power *
1500 W
Auto power off
Yes
Weight & dimensions
Width
238 mm
Depth
364 mm
Height
354 mm
Weight
4.15 kg
Other features
Dimensions (WxDxH)
238 x 364 x 354 mm
Type
Coffee/Espresso