Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups Dolce Gusto Melody 3 freestanding Fully-auto Pod coffee machine 1.3L 1cups Black,Red

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dolce Gusto Melody 3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP2205
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0010942213574
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14914
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 31 Aug 2017 18:18:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Krups Dolce Gusto Melody 3 freestanding Fully-auto Pod coffee machine 1.3L 1cups Black,Red:
This short summary of the Krups Dolce Gusto Melody 3 freestanding Fully-auto Pod coffee machine 1.3L 1cups Black,Red data-sheet is auto-generated and uses the product title and the first six key specs.
Krups Dolce Gusto Melody 3, Freestanding, Pod coffee machine, Black, Red, Aluminium, Stainless steel, 1.3 L, 1 cups
Long summary description Krups Dolce Gusto Melody 3 freestanding Fully-auto Pod coffee machine 1.3L 1cups Black,Red :

Krups Dolce Gusto Melody 3. Case design: Freestanding, Product type: Pod coffee machine, Colour of product: Black, Red. Water tank capacity: 1.3 L, Capacity in cups: 1 cups, Coffee input type: Coffee capsule. Power: 1500 W. Width: 238 mm, Depth: 364 mm, Height: 354 mm. Dimensions (WxDxH): 238 x 364 x 354 mm, Type: Coffee/Espresso

This is an auto-generated long summary of Krups Dolce Gusto Melody 3 freestanding Fully-auto Pod coffee machine 1.3L 1cups Black,Red based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Case design *
The design of the protective casing for the device.
Freestanding
Product type *
The sub-category of the product.
Pod coffee machine
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Red
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Housing material
Aluminium, Stainless steel
Performance
Water tank capacity *
The total amount of water which the tank can hold.
1.3 L
Capacity in cups *
The number of cups of liquid that the product can contain.
1 cups
Coffee input type *
The type of coffee e.g. coffee beans, ground coffee, coffee pods that is placed into the product in order to produce a cup of coffee.
Coffee capsule
Espresso making *
Yes
Americano making *
Yes
Cappuccino making *
Yes
Latte making *
Yes
Lungo making *
Yes
Hot chocolate making *
Yes
Coffee maker type *
The type of coffee maker e.g. manual, fully-auto.
Fully-auto
Performance
Built-in grinder *
No
Maximum operating pressure
The maximum pressure at which the device can be operated.
15 bar
Milk tank
No
Ergonomics
Removable water tank
Yes
Indication light
Yes
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1500 W
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
238 mm
Depth
The distance from the front to the back of something.
364 mm
Height
The measurement of the product from head to foot or from base to top.
354 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.15 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
238 x 364 x 354 mm
Type
Characteristics of the device.
Coffee/Espresso
Country Distributor
Czech Republic 1 distributor(s)