Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups GN 9071 400W Hand mixer White mixer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN 9071
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GN 9071 show
Show alternative article codes used in the online market place
Category
Machine for mixing things, especially an electrical appliance for mixing foods.
mixers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17103
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 08 Oct 2017 14:41:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Krups GN 9071 400W Hand mixer White mixer :
The short editorial description of Krups GN 9071 400W Hand mixer White mixer

Krups 3 Mix 9000 Set
More>>>
Short summary description Krups GN 9071 400W Hand mixer White mixer:
This short summary of the Krups GN 9071 400W Hand mixer White mixer data-sheet is auto-generated and uses the product title and the first six key specs.
Krups GN 9071, Hand mixer, 2.5 L, White, Plastic, Stainless steel, 400 W
Long summary description Krups GN 9071 400W Hand mixer White mixer :

Krups GN 9071. Type: Hand mixer, Bowl capacity: 2.5 L. Colour of product: White. Housing material: Plastic, Bowl material: Stainless steel. Power: 400 W

This is an auto-generated long summary of Krups GN 9071 400W Hand mixer White mixer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Type *
Characteristics of the device.
Hand mixer
Variable speed *
The speed of the device can be changed.
Yes
Turbo *
Yes
Detachable stand
No
Bowl capacity
How much can be placed or stored in the bowl.
2.5 L
Accessory puree
Yes
Eject button
Yes
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Material
Housing material
Plastic
Bowl material
What the bowl is made out of e.g. glass, metal.
Stainless steel
Packaging content
Dough hooks
Yes
Whisk
Kitchen utensil for whipping eggs or cream.
Yes
Bowl included
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
400 W
Country Distributor
Deutschland 1 distributor(s)