location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups GN 9061 mixer Stand mixer 500 W Stainless steel, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN 9061
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GN 9061 show
Show alternative article codes used in the online market place
Category:
Machine for mixing things, especially an electrical appliance for mixing foods.
Mixers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2020 16:44:28
The date of the most recent change of this product data-sheet in Icecat.
Krups GN 9061 user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Krups GN 9061 mixer Stand mixer 500 W Stainless steel, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stand mixer Bowl capacity: 2.75 L Stainless steel, White
  • - Turbo
  • - 500 W
Long product name Krups GN 9061 mixer Stand mixer 500 W Stainless steel, White :
The long product name of Krups GN 9061 mixer Stand mixer 500 W Stainless steel, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Krups Premium 3 Mix 9000 Deluxe GN9061 handmixer
More>>>
Short summary description Krups GN 9061 mixer Stand mixer 500 W Stainless steel, White:
This short summary of the Krups GN 9061 mixer Stand mixer 500 W Stainless steel, White data-sheet is auto-generated and uses the product title and the first six key specs.

Krups GN 9061, Stand mixer, Stainless steel, White, 2.75 L, Stainless steel, Plastic, Stainless steel, 500 W

Long summary description Krups GN 9061 mixer Stand mixer 500 W Stainless steel, White:
This is an auto-generated long summary of Krups GN 9061 mixer Stand mixer 500 W Stainless steel, White based on the first three specs of the first five spec groups.

Krups GN 9061. Type: Stand mixer, Product colour: Stainless steel, White, Bowl capacity: 2.75 L. Bowl material: Stainless steel, Material: Plastic, Stainless steel. Power: 500 W

Features
Type *
Stand mixer
Product colour *
Stainless steel, White
Variable speed *
Yes
Turbo *
Yes
Detachable stand
Yes
Bowl capacity *
2.75 L
Material
Bowl material
Stainless steel
Material
Plastic, Stainless steel
Power
Power *
500 W
Packaging content
Dough hooks *
Yes
Whisk
Yes
Bowl included
Yes
Country Distributor
Deutschland 1 distributor(s)