location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kramer Electronics VP-411DS VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kramer Electronics Check ‘Kramer Electronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VP-411DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51-70654190 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055274136523 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Kramer Electronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kramer Electronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kramer Electronics VP-411DS VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA
  • - 1600 x 1200 pixels
  • - Black
Long product name Kramer Electronics VP-411DS VGA :
The long product name of Kramer Electronics VP-411DS VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x1 Computer Graphics Video & Stereo Audio Standby Switcher
More>>>
Short summary description Kramer Electronics VP-411DS VGA:
This short summary of the Kramer Electronics VP-411DS VGA data-sheet is auto-generated and uses the product title and the first six key specs.

Kramer Electronics VP-411DS, VGA, Black, 1600 x 1200 (UXGA), 300 MHz, 1600 x 1200 pixels, 12V DC, 230mA

Long summary description Kramer Electronics VP-411DS VGA:
This is an auto-generated long summary of Kramer Electronics VP-411DS VGA based on the first three specs of the first five spec groups.

Kramer Electronics VP-411DS. Video port type: VGA. Product colour: Black, Supported graphics resolutions: 1600 x 1200 (UXGA), Bandwidth: 300 MHz. Power requirements: 12V DC, 230mA. Weight: 1.1 kg, Dimensions (WxDxH): 215 x 162.5 x 43.6 mm

Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)