location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KPN Curve 9320 Hi Prepay 6.2 cm (2.44") Single SIM BlackBerry OS 7.1 3G 0.5 GB 1450 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KPN Check ‘KPN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Curve 9320 Hi Prepay
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HIPREBB9320WIT
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘KPN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KPN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:15:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KPN Curve 9320 Hi Prepay 6.2 cm (2.44") Single SIM BlackBerry OS 7.1 3G 0.5 GB 1450 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.2 cm (2.44") 320 x 240 pixels
  • - 0.806 GHz
  • - 0.5 GB MicroSD (TransFlash) 32 GB
  • - 3G Single SIM MiniSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Single camera 3.2 MP
  • - Lithium-Ion (Li-Ion) 1450 mAh
  • - BlackBerry OS 7.1
Long product name KPN Curve 9320 Hi Prepay 6.2 cm (2.44") Single SIM BlackBerry OS 7.1 3G 0.5 GB 1450 mAh White :
The long product name of KPN Curve 9320 Hi Prepay 6.2 cm (2.44") Single SIM BlackBerry OS 7.1 3G 0.5 GB 1450 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.44'' TFT LCD, 320 x 240, 806MHz, 802.11 b/g/n, 3.2MP, Bluetooth 2.1, GPS, FM, BlackBerry 7.1, White, Hi Prepaidpack
More>>>
Short summary description KPN Curve 9320 Hi Prepay 6.2 cm (2.44") Single SIM BlackBerry OS 7.1 3G 0.5 GB 1450 mAh White:
This short summary of the KPN Curve 9320 Hi Prepay 6.2 cm (2.44") Single SIM BlackBerry OS 7.1 3G 0.5 GB 1450 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

KPN Curve 9320 Hi Prepay, 6.2 cm (2.44"), 320 x 240 pixels, 0.5 GB, 3.2 MP, BlackBerry OS 7.1, White

Long summary description KPN Curve 9320 Hi Prepay 6.2 cm (2.44") Single SIM BlackBerry OS 7.1 3G 0.5 GB 1450 mAh White:
This is an auto-generated long summary of KPN Curve 9320 Hi Prepay 6.2 cm (2.44") Single SIM BlackBerry OS 7.1 3G 0.5 GB 1450 mAh White based on the first three specs of the first five spec groups.

KPN Curve 9320 Hi Prepay. Display diagonal: 6.2 cm (2.44"), Display resolution: 320 x 240 pixels. Processor frequency: 0.806 GHz. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: BlackBerry OS 7.1. Battery capacity: 1450 mAh. Product colour: White. Weight: 103 g