Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KPN Curve 9320 Hi Prepay Single SIM Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KPN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Curve 9320 Hi Prepay
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HIPREBB9320BTS
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KPN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6444
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 12 Oct 2017 20:52:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name KPN Curve 9320 Hi Prepay Single SIM Black,Silver :
The short editorial description of KPN Curve 9320 Hi Prepay Single SIM Black,Silver

2.44'' TFT LCD, 320 x 240, MicroSD, 802.11 b/g/n, WPA/WPA2, 3.2MP, Bluetooth v2.1, FM, BlackBerry 7.1 OS, Prepaidpack
More>>>
Short summary description KPN Curve 9320 Hi Prepay Single SIM Black,Silver:
This short summary of the KPN Curve 9320 Hi Prepay Single SIM Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
KPN Curve 9320 Hi Prepay, 6.2 cm (2.44"), 0.5 GB, 3.2 MP, BlackBerry OS, 7.1, Black, Silver
Long summary description KPN Curve 9320 Hi Prepay Single SIM Black,Silver :

KPN Curve 9320 Hi Prepay. Display diagonal: 6.2 cm (2.44"), Display resolution: 320 x 240 pixels, Display type: LCD. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 3.2 MP. SIM card capability: Single SIM, 3G. Operating system installed: BlackBerry OS, Operating system version: 7.1. Battery capacity: 1450 mAh. Colour of product: Black, Silver. Weight: 103 g

This is an auto-generated long summary of KPN Curve 9320 Hi Prepay Single SIM Black,Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.