location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koss UR29 headphones/headset Wired Head-band Music Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss Check ‘Koss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR29
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR29 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2020 09:32:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Koss UR29 headphones/headset Wired Head-band Music Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Music Head-band Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 18 - 20000 Hz 100 Ω 101 dB
Long product name Koss UR29 headphones/headset Wired Head-band Music Black, Silver :
The long product name of Koss UR29 headphones/headset Wired Head-band Music Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UR29 18 - 20000 Hz, 101 dB
More>>>
Short summary description Koss UR29 headphones/headset Wired Head-band Music Black, Silver:
This short summary of the Koss UR29 headphones/headset Wired Head-band Music Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Koss UR29, Wired, 18 - 20000 Hz, Music, Headphones, Black, Silver

Long summary description Koss UR29 headphones/headset Wired Head-band Music Black, Silver:
This is an auto-generated long summary of Koss UR29 headphones/headset Wired Head-band Music Black, Silver based on the first three specs of the first five spec groups.

Koss UR29. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 18 - 20000 Hz. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:23:59
Uk has collected 2 expert reviews for Koss UR29 headphones/headset Wired Head-band Music Black, Silver and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Country Distributor
United Kingdom 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)