X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MINOLTA-QMS PRINTER Magicolor 2350 128MB+feeder+duplex
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5250211-200+FEEDER+DUPLEX
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:53:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6178
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 1 year
Long product name Konica Minolta MINOLTA-QMS PRINTER Magicolor 2350 128MB+feeder+duplex:
The short editorial description of Konica Minolta MINOLTA-QMS PRINTER Magicolor 2350 128MB+feeder+duplex
MINOLTA-QMS PRINTER Magicolor 2350 128MB+feeder+duplex
Short summary description Konica Minolta MINOLTA-QMS PRINTER Magicolor 2350 128MB+feeder+duplex:
This short summary of the Konica Minolta MINOLTA-QMS PRINTER Magicolor 2350 128MB+feeder+duplex data-sheet is auto-generated and uses the product title and the first six key specs.
Konica Minolta MINOLTA-QMS PRINTER Magicolor 2350 128MB+feeder+duplex, PCL 5e, PCL 6, Laser, A4, A4 (210 x 297 mm), 10 - 35 °C, 15 - 85%
Long summary description Konica Minolta MINOLTA-QMS PRINTER Magicolor 2350 128MB+feeder+duplex:
This is an auto-generated long summary of Konica Minolta MINOLTA-QMS PRINTER Magicolor 2350 128MB+feeder+duplex based on the first three specs of the first five spec groups.
Konica Minolta MINOLTA-QMS PRINTER Magicolor 2350 128MB+feeder+duplex. Maximum duty cycle: 35000 pages per month, Standard printer languages: PCL 5e, PCL 6, Print technology: Laser. Print speed (black, normal quality, A4/US Letter): 17 ppm, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Maximum ISO A-series paper size: A4, Maximum print size: A4 (210 x 297 mm). Internal memory: 1200 MB, Maximum internal memory: 384 MB. Printing noise level: 54 dB, Standby acoustic emission: 39 dB
Konica Minolta MINOLTA-QMS PRINTER Magicolor 2350 128MB+feeder+duplex Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
Konica Minolta

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63420 channel partners already
Konica Minolta K Magicolor 2350 NON 128MB 17ppm+Toner
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
5250211-200+TONER
 —