location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta MAGICOLOR 2300 D 16 4PPM Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAGICOLOR 2300 D 16 4PPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5250208-200
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta MAGICOLOR 2300 D 16 4PPM Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Internal memory: 32 MB Built-in processor 200 MHz
More>>>
Short summary description Konica Minolta MAGICOLOR 2300 D 16 4PPM Colour 2400 x 600 DPI A4:
This short summary of the Konica Minolta MAGICOLOR 2300 D 16 4PPM Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta MAGICOLOR 2300 D 16 4PPM, Colour, 2400 x 600 DPI, A4, 16 ppm

Long summary description Konica Minolta MAGICOLOR 2300 D 16 4PPM Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Konica Minolta MAGICOLOR 2300 D 16 4PPM Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Konica Minolta MAGICOLOR 2300 D 16 4PPM. Colour. Number of print cartridges: 4. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:22:15
Uk has collected 8 expert reviews for Konica Minolta MAGICOLOR 2300 D 16 4PPM Colour 2400 x 600 DPI A4 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Howstuffworks.com
Updated:
2016-11-15 01:22:15
One of the most appealing characteristics of the 2300W is its price. At $499, this color laser printer is practically a steal. Although it has a couple of notable failings, the 2300W shines at what counts most: print quality and per-page printing costs...
Good An almost bargain-basement price (for a color laser printer). High-quality output. Relatively low per-page printing costs.
Bad Memory isnt expandable. Limited paper capacity and no option to add another paper tray.
Bottom line One of the most appealing characteristics of the 2300W is its price. At $499, this color laser printer is practically a steal. Although it has a couple of notable failings, the 2300W shines at what counts most: print quality and per-page printing cost...
80%
v3.co.uk
Updated:
2016-11-15 01:22:15
Beauty is only skin deep - as this printer proves! Theres more going on inside than its exterior might suggest.
0%
hardwarecentral.com
Updated:
2016-11-15 01:22:15
Weird captions on the box of the...
0%
Brand Image Product code Product Stock Price from
Konica Minolta

Konica Minolta K Magicolor 2300DeskLaser NON 32MB+Toner Colour 2400 x 600 DPI A4
(show image)
5250208-200+TONER K Magicolor 2300DeskLaser NON 32MB+Toner 0.00
(excl. VAT)
0 (incl. VAT)
Konica Minolta

Konica Minolta Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi Colour A4
(show image)
5250208-200/KIT Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi 0.00
(excl. VAT)
0 (incl. VAT)
Konica Minolta

Konica Minolta K Magicolor 2300 DeskLaser+feeder+duplex Colour 2400 x 600 DPI A4
(show image)
5250208-200+FEEDER+DUPLEX K Magicolor 2300 DeskLaser+feeder+duplex 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)