X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE DX7440
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3907516
Category :
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Jun 2015 12:07:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 23483
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 1 year
Long product name Kodak EASYSHARE DX7440:
The short editorial description of Kodak EASYSHARE DX7440
EASYSHARE DX7440 4.0MP 4X OPTICAL ZOOM LENS

Marketing text Kodak EASYSHARE DX7440

:
The official marketing text of Kodak EASYSHARE DX7440 as supplied by the manufacturer
4X optical zoom
4X advanced digital zoom l
4.0MP
32 MB internal memory, SD/MMC expansion slot
USB connection (USB 2.0 compatible)

Manual controls
Exposure compensation -- (+/- 2.0 EV in 0.3 EV steps)
Aperture -- wide (f/2.8-5.6) and tele (f/4.8-9.5)
Shutter speeds -- automatic: 1/8-1/2000 seconds; manual: 64-1/1000 seconds
ISO equivalents -- automatic: 80-200; manual: 80, 100, 200, 400, 800
Auto-focus -- multi-zone, center-weighted, selectable: left, center, right
Exposure metering type -- auto: TTL-AE matrix metering; selectable: multi-pattern, center-weighted, center spot
White balance -- auto, daylight, tungsten, fluorescent
Flash compensation -- +/- 1.0 EV in 0.3 EV steps
Flash mode -- auto, red-eye, fill, off -- for the right light every time
Custom mode
Custom mode allows you to create your own capture mode
Set your preference for PASM, picture quality, compression and more
The DX7440 remembers your settings until you change them
Other selectable custom settings include: jpeg compression, resolution, color and sharpness
Program auto, aperture priority, shutter priority and custom modes
Program mode (P) -- camera sets optimal shutter speed and aperture combination
Aperture priority mode (A) -- you choose aperture, the camera sets shutter speed
Shutter priority mode (S) -- you choose shutter speed, the camera sets aperture

Large 2.2" high-resolution indoor/outdoor display
View brilliant, sharp images even in direct sunlight
Auto picture-rotation lets you review vertical shots vertically
Review modes let you fast magnify up to 8X with zoom control, fast scroll through pictures, or view multi-up
Protect pictures from accidental erasure -- store and protect pictures, or create photo albums

First burst mode -- captures up to 6 frames in rapid succession at 2 fps
Last burst mode -- captures up to 30 frames at 2 fps, with the last 6 frames saved
Auto exposure bracketing -- 3 images with user-selectable brackets (+/-0.3, +/-0.7 or +/-1.0 EV)

22 scene and color modes

16 programmed scene modes
Portrait mode -- places subject in sharp focus, softens background
Night Portrait mode -- clearly captures both subject and background at night
Self Portrait mode -- use for close-up of self
Landscape mode -- ensures maximum sharpness for distant scenes
Night Landscape mode -- ensures maximum sharpness for distant scenes at night
Close-up mode -- captures sharp, full-frame images at close range
Beach mode -- use for bright beach scene
Party mode -- use for photos of people in indoor setting
Sport mode -- captures subject in action without blurring
Snow mode -- use for bright snow scene
Text mode -- ensures sharp text when photographing documents
Fireworks mode -- use for photos of fireworks
Flower mode -- captures close-up photos of flowers in bright light
Manner/Musuem mode -- use when sound or flash are not desired
Children mode -- captures action photos of children in bright light
Backlight mode -- use for photos when light is behind the subject

5 color modes
High color
Low color
Natural color
Sepia
Black and white
Movie mode

Continuous video with audio and on-camera playback
Select VGA (640x480) at 13 fps for maximum resolution or QVGA (320x240) at 24 fps for maximum frame rate
Shoot in continuous video mode or one of three optional video clip lengths

Memory is dependant upon size of external memory card
QuickTime video format allows for universal sharing

On-camera Share button
Simple sharing starts right on the back of the camera
Exclusive Share button, lets you tag your favorite pictures to print or email later
On-camera picture collection to share your pictures anytime, anywhere using the Favorites feature

KODAK EASYSHARE Software
The DX7440 includes KODAK EASYSHARE Software
Works seamlessly with EASYSHARE Cameras and Docks to enable one-button transferring and sharing
The easy way to view, edit, organize, print or view a slide show from your computer
Short summary description Kodak EASYSHARE DX7440:
This short summary of the Kodak EASYSHARE DX7440 data-sheet is auto-generated and uses the product title and the first six key specs.
Kodak EASYSHARE DX7440, 233 MHz processor or greater, 5.5 - 21.8 mm, Red-eye reduction, 640 x 480 pixels, LCD, Lithium-Ion (Li-Ion)
Long summary description Kodak EASYSHARE DX7440:
This is an auto-generated long summary of Kodak EASYSHARE DX7440 based on the first three specs of the first five spec groups.
Kodak EASYSHARE DX7440. Megapixel: 4 MP, Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range (f-f): 5.5 - 21.8 mm. Flash modes: Red-eye reduction. Maximum video resolution: 640 x 480 pixels. Internal memory: 32 MB, Compatible memory cards: mmc, sd
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Picture quality
Megapixel*
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
4 MP
Sensor type*
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom*
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5.5 - 21.8 mm
Flash
Flash modes*
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Red-eye reduction
Video
Video recording*
Recording moving visual images.
Yes
Maximum video resolution*
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Compatible memory cards*
Types of memory cards which can be used with this product.
mmc, sd
Display
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
5.59 cm (2.2")
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
power input (5V DC), A/V output (NTSC or PAL, user selectable), exclusive KODAK Camera and Printer Dock interface, USB compliant connector
Camera
Self-timer*
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Battery
Battery technology*
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Power requirements
optional KODAK EASYSHARE Docks with Li-Ion rechargeable battery pack; KODAK EASYSHARE Li-Ion (1050 mAh) rechargeable battery (supplied) or KODAK EASYSHARE Li-Ion (1700 mAh) rechargeable battery, 5V DC adapter
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
233 MHz processor or greater
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
224 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
KODAK EASYSHARE Software
Other features
Video capability
Capability of video recording/playback.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
WINDOWS 98, 98SE, ME, 2000 SP1, or XP OS
MACINTOSH OS X 10.2.3, 10.3
SAFARI 1.0 or higher
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8-1/2000, 64-1/1000
Minimum system requirements
Windows:
Internet Explorer 5.0 or higher
233 MHz processor or greater
64 MB RAM (128 MB RAM for WINDOWS XP OS)
200 MB hard drive disk space available
CD-ROM drive
Available USB port
Color monitor, 800x600 pixels (16-bit or 24-bit recommended)
Macintosh
128 MB RAM
200 MB hard drive disk space available
CD-ROM drive
Available USB port
Color monitor, 1024x768 pixels (thousands or millions of colors recommended)
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
n/a
Data compression
Still: JPEG/EXIF v2.2; Video: QuickTime MOV (MPEG-4 compression)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
100.3 x 69.2 x 40.2 mm
Additional accessories
USB and audio/video cables, High-capacity Li-Ion battery (1050 mAh) and KODAK Li-Ion Rapid Battery Charger, wrist strap, getting started kit