X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE CX6230
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3888385
Category :
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 10 Dec 2012 18:24:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 22316
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 1 year
Long product name Kodak EASYSHARE CX6230:
The short editorial description of Kodak EASYSHARE CX6230
EASYSHARE CX6230 CAMERA

Marketing text Kodak EASYSHARE CX6230

:
The official marketing text of Kodak EASYSHARE CX6230 as supplied by the manufacturer
Simple to shoot. Simple to share.
The CX6230 features 2.0MP for great-looking prints up to 8"x10", and 3X optical zoom for getting close. It has multiple programmed scene modes, so you'll always be prepared to shoot. Then print, e-mail or organize your photos with our exclusive, one-touch-simple Share button. If you're ready for digital, the CX6230 is ready for you.
A feature-rich camera that's simple to shoot, simple to share. Sharing is one-touch simple
- Great looking prints up to 8" x 10" (20 x 25 cm) with 2.0 MP
- 3X optical zoom lens
- Multiple scene modes
- Point-and-shoot simplicity
- Video clip and audio capture
Short summary description Kodak EASYSHARE CX6230:
This short summary of the Kodak EASYSHARE CX6230 data-sheet is auto-generated and uses the product title and the first six key specs.
Kodak EASYSHARE CX6230, Red-eye reduction, LCD, 104 x 67 x 42 mm
Long summary description Kodak EASYSHARE CX6230:
This is an auto-generated long summary of Kodak EASYSHARE CX6230 based on the first three specs of the first five spec groups.
Kodak EASYSHARE CX6230. Megapixel: 2 MP. Optical zoom: 3x, Digital zoom: 3.3x, Combined zoom: 10x. Flash modes: Red-eye reduction. Internal memory: 16 MB. Display: LCD, Display diagonal: 3.81 cm (1.5")
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Picture quality
Megapixel*
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
2 MP
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom*
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3.3x
Combined zoom
10x
Flash
Flash modes*
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Red-eye reduction
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
3.81 cm (1.5")
Camera
Self-timer *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
175 g
Other features
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
104 x 67 x 42 mm
Brand
Image
Product code
Product
Stock
Price from
Kodak EASYSHARE CX7430 Zoom Digital Camera
Kodak EASYSHARE CX7430 Zoom Digital Camera
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
1523448
 — 
Kodak EASYSHARE CX7530 Zoom Digital Camera & DOCK 6000
Kodak EASYSHARE CX7530 Zoom Digital Camera & DOCK 6000
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
5149208
 — 
Kodak EASYSHARE CX7300 Zoom Digital Camera
Kodak EASYSHARE CX7300 Zoom Digital Camera
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
8714537
 — 
Kodak EASYSHARE CX7430 Zoom Digital Camera
Kodak EASYSHARE CX7430 Zoom Digital Camera
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
CX7430ZD
 — 
Kodak EASYSHARE CX7300 Digital Camera + PRIN
Kodak EASYSHARE CX7300 Digital Camera + PRIN
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
CX7330PRINTBOX
 —