Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak EASYSHARE Ni-MH Rechargeable Battery Pack Nickel-Metal Hydride (NiMH) 2100mAh 2V rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE Ni-MH Rechargeable Battery Pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1853209
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22641
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 02 Sep 2017 05:31:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kodak EASYSHARE Ni-MH Rechargeable Battery Pack Nickel-Metal Hydride (NiMH) 2100mAh 2V rechargeable battery :
The short editorial description of Kodak EASYSHARE Ni-MH Rechargeable Battery Pack Nickel-Metal Hydride (NiMH) 2100mAh 2V rechargeable battery

KODAK EASYSHARE Ni-MH Rechargeable Battery Pack
More>>>

Kodak EASYSHARE Ni-MH Rechargeable Battery Pack Nickel-Metal Hydride (NiMH) 2100mAh 2V rechargeable battery:
The official marketing text of Kodak EASYSHARE Ni-MH Rechargeable Battery Pack Nickel-Metal Hydride (NiMH) 2100mAh 2V rechargeable battery as supplied by the manufacturer
Need a fast charge for your KODAK DX or CX Series Digital Camera? The KODAK EASYSHARE Ni-MH Rechargeable Battery Pack delivers outstanding capacity with its 2.5 hour fast charge cycle time and can be recharged up to 1,000 times so you’re always powered and ready to go.


Compatibility:

DX3700, DX3600, CX7300, DX6440, DX4330, CX6445, DX3500, CX4210, CX7310, DX4900,
CX7220, CX6330, DX4530, DX3215, CX4200, CX7530, DX3900, CX4300, CX7330, CX4230,
CX7430, CX7525, DX6340, CX6200, CX4310.

Short summary description Kodak EASYSHARE Ni-MH Rechargeable Battery Pack Nickel-Metal Hydride (NiMH) 2100mAh 2V rechargeable battery:
This short summary of the Kodak EASYSHARE Ni-MH Rechargeable Battery Pack Nickel-Metal Hydride (NiMH) 2100mAh 2V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Kodak EASYSHARE Ni-MH Rechargeable Battery Pack, Nickel-Metal Hydride (NiMH), 2100 mAh, 2 V, Digital Camera Battery KAA2HR
Long summary description Kodak EASYSHARE Ni-MH Rechargeable Battery Pack Nickel-Metal Hydride (NiMH) 2100mAh 2V rechargeable battery :

Kodak EASYSHARE Ni-MH Rechargeable Battery Pack. Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 2100 mAh, Battery voltage: 2 V. Battery type: Digital Camera Battery KAA2HR

This is an auto-generated long summary of Kodak EASYSHARE Ni-MH Rechargeable Battery Pack Nickel-Metal Hydride (NiMH) 2100mAh 2V rechargeable battery based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2100 mAh
Battery voltage *
The voltage (V) of the battery.
2 V
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Digital Camera Battery KAA2HR
Charge time per battery (approx.)
2.5 h