X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37 mm Close-Up Lenses
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1382175
Category :
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
camera lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 10 Dec 2015 12:19:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10482
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Kodak 37 mm Close-Up Lenses:
The short editorial description of Kodak 37 mm Close-Up Lenses
KODAK 37 mm Close-Up Lenses

Marketing text Kodak 37 mm Close-Up Lenses

:
The official marketing text of Kodak 37 mm Close-Up Lenses as supplied by the manufacturer
Capture more detail by optically enlarging the image. The +7 and +10 diopters in this set can be used individually or combined to give you a +17 lens. Use these lenses to capture images of small objects like coins and stamps. Think of the images you can get from about 2" (51 mm) away.


Compatibility:

DX4900, DX4530, DC210, DC5000, DC240, DX3600, DX6440, DC290, DC3400, DX4330, DC280, DX3500, DC120, DX7440, DX3900, DX6340.

Short summary description Kodak 37 mm Close-Up Lenses:
This short summary of the Kodak 37 mm Close-Up Lenses data-sheet is auto-generated and uses the product title and the first six key specs.
Kodak 37 mm Close-Up Lenses, The +7 and +10 diopters
Long summary description Kodak 37 mm Close-Up Lenses:
This is an auto-generated long summary of Kodak 37 mm Close-Up Lenses based on the first three specs of the first five spec groups.
Kodak 37 mm Close-Up Lenses. Magnification: The +7 and +10 diopters
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Other features
Magnification
The degree to which something is or can be magnified (made to appear larger than it is).
The +7 and +10 dioptersx