X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE Printer Dock Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1267863
Category :
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
photo printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Mar 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:57:51
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19657
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-03-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Kodak EASYSHARE Printer Dock Plus:
The short editorial description of Kodak EASYSHARE Printer Dock Plus
EASYSHARE Printer Dock Plus

Marketing text Kodak EASYSHARE Printer Dock Plus

:
The official marketing text of Kodak EASYSHARE Printer Dock Plus as supplied by the manufacturer
The fastest way to create real KODAK pictures at home.
- Use the auto enhance button to enable KODAK PERFECT TOUCH Technology for better, brighter pictures
- Get back to shooting quickly—the Printer Dock Plus recharges your KODAK Camera Battery in 3.5 hours or less*
- Transfer pictures from camera to computer at the touch of a button
- Use with or without a computer

Short summary description Kodak EASYSHARE Printer Dock Plus:
This short summary of the Kodak EASYSHARE Printer Dock Plus data-sheet is auto-generated and uses the product title and the first six key specs.
Kodak EASYSHARE Printer Dock Plus, 300 x 300 DPI, CD-ROM USB Mac: PowerPC MACINTOSH, 233 MHz, 24V AC, WINDOWS 98, 98SE, 2000, ME, XP OS MACINTOSH OS 10.2
Long summary description Kodak EASYSHARE Printer Dock Plus:
This is an auto-generated long summary of Kodak EASYSHARE Printer Dock Plus based on the first three specs of the first five spec groups.
Kodak EASYSHARE Printer Dock Plus. Maximum resolution: 300 x 300 DPI. Time to first page (colour, normal): 75 s. Weight: 1.11 kg. Minimum system requirements: CD-ROM USB Mac: PowerPC MACINTOSH, Minimum RAM: 64 MB, Minimum hard disk space: 200 MB. Power requirements: 24V AC, Compatible operating systems: WINDOWS 98, 98SE, 2000, ME, XP OS MACINTOSH OS 10.2
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Maximum resolution*
Maximum printing resolution.
300 x 300 DPI
Printing
Time to first page (colour, normal)
75 s
Paper handling
Custom media sizes
10 × 18 cm, 15 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.11 kg
System requirements
Minimum system requirements
CD-ROM
USB
Mac:
PowerPC MACINTOSH
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
233 MHz
Other features
Power requirements
24V AC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
WINDOWS 98, 98SE, 2000, ME, XP OS
MACINTOSH OS 10.2
Technical details
File type
JPEG/EXIF v2.2