location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris i5200V Scanner ADF scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i5200V Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8298432 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041778298435 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2023 13:58:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 8298432 user manual (16.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak Alaris i5200V Scanner ADF scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Built-in display
  • - A3
  • - Maximum scan size: 304.8 x 1000 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 205 W
  • - Scanning noise level: 56 dB
Long product name Kodak Alaris i5200V Scanner ADF scanner 600 x 600 DPI A3 Black, White :
The long product name of Kodak Alaris i5200V Scanner ADF scanner 600 x 600 DPI A3 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kodak i5200V Scanner with Kofax VRS Professional Software
More>>>
Kodak Alaris i5200V Scanner ADF scanner 600 x 600 DPI A3 Black, White:
The official description of Kodak Alaris i5200V Scanner ADF scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beyond smart lies brilliant: KODAK i5000V Scanners

These scanners deliver a revolution in document imaging intelligence, offering advances in value, volume and vision. Get the savings, smarts and speed you need for your enterprise with KODAK i5000V Series Scanners with Kofax VRS Professional software.

Gain even more speed without additional hardware purchases

- Field upgradeable versatility and savings
- Transform a KODAK i5200V Scanner to KODAK i5600V specs and performance as your needs and volumes grow

Single component, touch screen panel efficiency

- Make repeated and complex functions one-button-easy
- Simplify tasks according to common job orders with programmable function keys
- Minimize human interaction and time expended
- Improve accuracy and processing times
- Wide-angle viewing with two ergonomically correct positions
- Vibrant, full-color touch screen

Give your documents the intelligence they deserve

Greatly increase processing volumes and accuracy to make informed decisions faster. Speed business processes. Deliver better customer service.

Short summary description Kodak Alaris i5200V Scanner ADF scanner 600 x 600 DPI A3 Black, White:
This short summary of the Kodak Alaris i5200V Scanner ADF scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris i5200V Scanner, 304.8 x 1000 mm, 600 x 600 DPI, ADF scanner, Black, White, CCD, 200000 pages

Long summary description Kodak Alaris i5200V Scanner ADF scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Kodak Alaris i5200V Scanner ADF scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Kodak Alaris i5200V Scanner. Maximum scan size: 304.8 x 1000 mm, Optical scanning resolution: 600 x 600 DPI. Scanner type: ADF scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 200000 pages, Light source: White LED. Auto document feeder (ADF) input capacity: 750 sheets. Maximum ISO A-series paper size: A3, Auto Document Feeder (ADF) media weight: 45 - 200 g/m²

Speed business processes

Greatly increase processing volumes and accuracy to make informed decisions faster. Deliver better customer service. It’s intelligence and power for your documents and enterprise, designed for less human interaction from feeding...through imaging...to stacking

Kofax VirtualReScan Professional software

Advanced color management, image clarity, precise image cropping, auto color detection, and intelligent blank page detection are just a few of the benefits included with onboard VRS and your i5200V Scanner.

Single component, touch screen panel efficiency

- Make repeated and complex functions one-button-easy
- Simplify tasks according to common job orders with programmable function keys
- Minimize human interaction and time expended
- Improve accuracy and processing times
- Wide-angle viewing with two ergonomically correct positions
- Vibrant, full-color touch screen

Scanning
Maximum scan size *
304.8 x 1000 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Film scanning
No
Design
Scanner type *
ADF scanner
Product colour *
Black, White
Built-in display *
Yes
Performance
Sensor type *
CCD
Light source
White LED
Scan file formats
JPG, PDF, RTF, TIFF
Daily duty cycle (max) *
200000 pages
Scanning noise level
56 dB
Input capacity
Auto document feeder (ADF) input capacity
750 sheets
Paper handling
Multi feed detection
Yes
Maximum ISO A-series paper size *
A3
Auto Document Feeder (ADF) media weight
45 - 200 g/m²
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
205 W
Power consumption (standby)
5.5 W
Power consumption (off)
1 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum RAM
4000 MB
Minimum processor
Intel® Core™ Quad, 3GHz
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Certificates
Certification
EPEAT
Weight & dimensions
Width
693 mm
Depth
653 mm
Height
434 mm
Weight
57.6 kg
Technical details
Sustainability certificates
ENERGY STAR
Brand Image Product code Product Stock Price from
Kodak i5250V Scanner ADF scanner 600 x 600 DPI A3 Black, White Kodak i5250V Scanner ADF scanner 600 x 600 DPI A3 Black, White
(show image)
1759380 i5250V Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i5650V Scanner ADF scanner 600 x 600 DPI A3 Black, White Kodak i5650V Scanner ADF scanner 600 x 600 DPI A3 Black, White
(show image)
1473230 i5650V Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak i5600V Scanner ADF scanner 600 x 600 DPI A3 Black, White
(show image)
8352494 i5600V Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak Alaris i5200 Scanner ADF scanner 600 x 600 DPI A3 Black, White Kodak Alaris i5200 Scanner ADF scanner 600 x 600 DPI A3 Black, White
(show image)
8300766 i5200 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak Alaris I5600 ADF scanner 600 x 600 DPI A3 Black, White Kodak Alaris I5600 ADF scanner 600 x 600 DPI A3 Black, White
(show image)
1448497 I5600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)