Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid 5KSM150PSEOB 300W Black mixer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5KSM150PSEOB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5KSM150PSEOB show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5413184104177 show
Category
Machine for mixing things, especially an electrical appliance for mixing foods.
mixers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18307
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 26 Aug 2017 20:29:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name KitchenAid 5KSM150PSEOB 300W Black mixer :
The short editorial description of KitchenAid 5KSM150PSEOB 300W Black mixer

4.83L polished bowl, 300 W, 10x speeds, 58 - 220 rpm, Onyx Black
More>>>
Short summary description KitchenAid 5KSM150PSEOB 300W Black mixer:
This short summary of the KitchenAid 5KSM150PSEOB 300W Black mixer data-sheet is auto-generated and uses the product title and the first six key specs.
KitchenAid 5KSM150PSEOB, 4.8 L, 220 RPM, Black, Stainless steel, 300 W, 220 - 240
Long summary description KitchenAid 5KSM150PSEOB 300W Black mixer :

KitchenAid 5KSM150PSEOB. Bowl capacity: 4.8 L, Rotational speed: 220 RPM. Colour of product: Black. Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220 - 240, AC input frequency: 50 - 60. Width: 222 mm, Depth: 343 mm, Height: 362 mm

This is an auto-generated long summary of KitchenAid 5KSM150PSEOB 300W Black mixer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21
Testseek has collected 4 expert reviews for KitchenAid 5KSM150PSEOB mixer and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%