Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid 5KSM150PS Stand mixer 300W Cream

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5KSM150PS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5KSM150PSELT
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5413184104825
Category
Machine for mixing things, especially an electrical appliance for mixing foods.
mixers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13880
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 20 Oct 2017 00:02:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name KitchenAid 5KSM150PS Stand mixer 300W Cream :
The short editorial description of KitchenAid 5KSM150PS Stand mixer 300W Cream

300W, 4.8L, 10 speeds, 220rpm, 220 - 240 V AC, 50/60 Hz, 10.6kg
More>>>
Short summary description KitchenAid 5KSM150PS Stand mixer 300W Cream:
This short summary of the KitchenAid 5KSM150PS Stand mixer 300W Cream data-sheet is auto-generated and uses the product title and the first six key specs.
KitchenAid 5KSM150PS, Stand mixer, 4.8 L, 220 RPM, Cream, Metal, Stainless steel
Long summary description KitchenAid 5KSM150PS Stand mixer 300W Cream :

KitchenAid 5KSM150PS. Type: Stand mixer, Bowl capacity: 4.8 L, Rotational speed: 220 RPM. Colour of product: Cream. Housing material: Metal, Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220 - 240, AC input frequency: 50 - 60. Width: 222 mm, Depth: 343 mm, Height: 362 mm

This is an auto-generated long summary of KitchenAid 5KSM150PS Stand mixer 300W Cream based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power Hub
Power Hub

The power hub turns your stand mixer into a culinary center. With more than 12 optional attachments use the power of your stand mixer to help you make fusilli pasta from scratch, shred a block of parmesan cheese in seconds and so much more.

4.8 L Stainless Steel Bowl with Comfortable Handle
4.8 L Stainless Steel Bowl with Comfortable Handle

4.8 L stainless steel bowl with comfortable handle offers enough capacity to mix dough for 9 dozen cookies, 4.5 loaves of bread or 3.17 kilograms of mashed potatoes in a single batch. The bowl is also dishwasher-safe for quick and easy cleanup.

59-Point Planetary Mixing Action
59-Point Planetary Mixing Action

59-Point Planetary Mixing Action means 59 touchpoints per rotation around the bowl for thorough ingredient incorporation. The beater, dough hook or wire whip rotates around the bowl, giving incredible bowl coverage for comprehensive mixing.

Tilt-Head Design
Tilt-Head Design

The tilt-head design allows clear access to the bowl and attached beater or accessory so you can easily add ingredients for a recipe. Locking the head into place during operation keeps the beater-to-bowl contact close and efficient.

10 Speeds
10 Speeds

Powerful enough for nearly any task or recipe, whether you are stirring wet and dry ingredients together, kneading bread dough or whipping cream.

Model KSM150PS Includes
Model KSM150PS Includes

Everything you need for recipes from cookies to ciabatta bread, with a coated flat beater, coated dough hook, 6-wire whip and 1-piece pouring shield. The flat beater and dough hook are dishwasher-safe.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.