location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid 5KSM150PSECS mixer 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5KSM150PSECS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5KSM150PSECS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5413184104627
Category:
Machine for mixing things, especially an electrical appliance for mixing foods.
Mixers Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KitchenAid 5KSM150PSECS mixer 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of speeds: 10 Bowl capacity: 4.83 L
  • - 220 RPM
  • - Housing material: Metal
  • - 300 W
Long product name KitchenAid 5KSM150PSECS mixer 300 W :
The long product name of KitchenAid 5KSM150PSECS mixer 300 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.83L polished bowl, 300 W, 10x speeds, 58 - 220 rpm, Cocoa silver
More>>>
KitchenAid 5KSM150PSECS mixer 300 W:
The official description of KitchenAid 5KSM150PSECS mixer 300 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

So much more than a mixer, the Artisan® Stand Mixer is the ultimate cooking tool, allowing you to indulge your creativity in the kitchen.

Full metal construction
Robust, stable and durable

Origininal planetary action
Fast and thorough mixing

Direct Drive
Silent, reliable and long lasting

Smooth rounded design
Easy cleaning and usage

Single Attachment Hub
Ease of use and versatility

Short summary description KitchenAid 5KSM150PSECS mixer 300 W:
This short summary of the KitchenAid 5KSM150PSECS mixer 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid 5KSM150PSECS, 4.83 L, 220 RPM, Metal, Stainless steel, 300 W, 220 - 240 V

Long summary description KitchenAid 5KSM150PSECS mixer 300 W:
This is an auto-generated long summary of KitchenAid 5KSM150PSECS mixer 300 W based on the first three specs of the first five spec groups.

KitchenAid 5KSM150PSECS. Bowl capacity: 4.83 L, Rotational speed: 220 RPM. Housing material: Metal, Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 221 mm, Depth: 358 mm, Height: 353 mm

Features
Variable speed *
Yes
Turbo *
No
Number of speeds *
10
Rotational speed
220 RPM
Bowl capacity *
4.83 L
Ice crushing
No
Material
Housing material
Metal
Bowl material
Stainless steel
Power
Power *
300 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
221 mm
Depth
358 mm
Height
353 mm
Packaging content
Beaters *
Yes
Whisk
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-03-15 07:13:00
Uk has collected 15 expert reviews for KitchenAid 5KSM150PSECS mixer 300 W and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2020-03-15 07:13:00
We earn a commission for products purchased through some links in this article.If you're looking for a combination microwave with lots of auto programmes, then this should fit the bill. It has a good capacity so is ideal for busy families who will make...
Good Most of the accessories are dishwasher safe, There are a lot of auto cook programmes but it's easy to navigate and not overwhelming, Controls are logical to use, Auto clean cycle, Sturdy and well built, Grill has three heat settings, The steam programme a...
Bad When using microwave and grill combi, the grill temp is not adjustable, There are lots of holes inside which could trap dirt, and would make it tricky to clean, The chunky design takes up a lot of space on the worktop, When using microwave and grill combi...
77%
goodhousekeeping.co.uk
Updated:
2020-03-15 07:13:00
The KitchenAid 5KEK1032 is a sleek and attractive looking kettle. The slim gooseneck spout makes pouring easy, regardless of whether you're brewing yourself a pour over coffee, making tea, or using a cafetière. This is not the quickest kettle but is certa...
Good You can set specific temperatures, Controlled pour from gooseneck spout, Hold temp mode keeps kettle at set temperature for 30 minutes, Comfortable handle, Light when empty, Handle remains cool, 360-degree base for easy access...
Bad Very slow to boil, Whilst the handle remains cool, the outer body reaches nearly 95C, Small capacity - it's not great for those looking to boil large quantities...
Bottom line The KitchenAid 5KEK1032 is a good option for those who enjoy teas that call for specific temperatures, such as green tea which should be brewed at 70C and white tea, which is its best when brewed at 85C. Do be mindful of the fact that you'll be waiting a...
74%
trustedreviews.com
Updated:
2020-03-15 07:13:00
With this year's The Great British Bake Off in full swing, there's no excuse needed to get baking. While last year the show caused a furore over replacing its traditional KitchenAid stand mixers with Kenwood kMix KMX5 mixers – a move that was quickly labe...
Good Quiet, fast and efficient, Splashguard with pouring chute, Plenty of capacity...
Bad Pricey, Basic instructions...
Bottom line Not too big, not too small, this mixer has Star Baker written all over it – if you can afford it...
90%
goodhousekeeping.co.uk
Updated:
2020-08-18 15:41:54
We asked KitchenAid to confirm the model installed in the tent but they remained tight-lipped. Nonetheless, we've done a little investigative work and we're pretty sure the bakers are using the KSM175 in their bid to win the Star Baker title.This mixer...
0%
goodhousekeeping.com
Updated:
2020-03-15 07:13:00
According to New York Magazine, the pastel-everything trend caught fire in summer 2016. Millennial-approved hues range from "beige with just a touch of blush to a peach-salmon hybrid. " We're down with the idea, because the kitchen items ahead would sure...
60%
consumersearch.com
Updated:
2020-03-15 07:13:00
Expert reviews...
Good Versatile, Durable, Easy to use, Dozens of colors...
Bad Heavy, Short warranty...
Bottom line The KitchenAid Artisan is able to handle thick bread dough or whip delicate frosting with equal ease, and its tilt-head design makes accessing ingredients a cinch. Durability is fantastic, with models going strong for years; customer service is also atte...
0%
toptenreviews.com
Updated:
2020-03-15 07:13:00
The KitchenAid Artisan Tilt-Head Stand Mixer gives you everything you want in a mixer – a powerful motor, big stainless-steel bowl and solid results. It excelled in each of our kitchen lab tests and can do more than any other mixer we reviewed. Not all s...
Good This mixer aced every test we put it through due to its powerful motor and excellent design...
Bad There is no overload protection on this machine...
Bottom line Not only did the KitchenAid Artisan perform superbly in our tests, but there are 10 extra attachments to buy so you can make this sturdy and versatile mixer do the work of 10 other appliances...
91%
Howstuffworks.com
Updated:
2020-03-15 07:13:00
The KitchenAid KSM150 Artisan Series Stand Mixer combines beauty and performance in a compact package. This is one of KitchenAids smaller models, designed for cooks who dont have a lot of extra room or dont need the added capacity of the larger mode...
Good Die-cast metal construction, 325 watts, planetary mixing action, three attachments: flat beater, whisk, dough hook...
Bad Mixer head does not lock up, heavy...
Bottom line The KitchenAid KSM150 Artisan Series Stand Mixer combines beauty and performance in a compact package. This is one of KitchenAids smaller models, designed for cooks who dont have a lot of extra room or dont need the added capacity of the larger mod...
80%