location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid 5KSM150PSEBW mixer 300 W Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5KSM150PSEBW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5KSM150PSEBW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5413184104542
Category:
Machine for mixing things, especially an electrical appliance for mixing foods.
Mixers Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KitchenAid 5KSM150PSEBW mixer 300 W Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of speeds: 10 Bowl capacity: 4.83 L Blue
  • - 220 RPM
  • - Housing material: Metal
  • - 300 W
Long product name KitchenAid 5KSM150PSEBW mixer 300 W Blue :
The long product name of KitchenAid 5KSM150PSEBW mixer 300 W Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.83L polished bowl, 300 W, 10x speeds, 58 - 220 rpm, Blue willow
More>>>
KitchenAid 5KSM150PSEBW mixer 300 W Blue:
The official description of KitchenAid 5KSM150PSEBW mixer 300 W Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

So much more than a mixer, the Artisan® Stand Mixer is the ultimate cooking tool, allowing you to indulge your creativity in the kitchen.

Full metal construction
Robust, stable and durable

Origininal planetary action
Fast and thorough mixing

Direct Drive
Silent, reliable and long lasting

Smooth rounded design
Easy cleaning and usage

Single Attachment Hub
Ease of use and versatility

Short summary description KitchenAid 5KSM150PSEBW mixer 300 W Blue:
This short summary of the KitchenAid 5KSM150PSEBW mixer 300 W Blue data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid 5KSM150PSEBW, Blue, 4.83 L, 220 RPM, Metal, Stainless steel, 300 W

Long summary description KitchenAid 5KSM150PSEBW mixer 300 W Blue:
This is an auto-generated long summary of KitchenAid 5KSM150PSEBW mixer 300 W Blue based on the first three specs of the first five spec groups.

KitchenAid 5KSM150PSEBW. Product colour: Blue, Bowl capacity: 4.83 L, Rotational speed: 220 RPM. Housing material: Metal, Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 221 mm, Depth: 358 mm, Height: 353 mm

Features
Product colour *
Blue
Variable speed *
Yes
Turbo *
No
Number of speeds *
10
Rotational speed
220 RPM
Bowl capacity *
4.83 L
Ice crushing
No
Material
Housing material
Metal
Bowl material
Stainless steel
Power
Power *
300 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
221 mm
Depth
358 mm
Height
353 mm
Packaging content
Beaters *
Yes
Whisk
Yes