location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid 5KSB555ECS blender 1.5 L Tabletop blender 550 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5KSB555ECS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5KSB555ECS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5413184122546
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KitchenAid 5KSB555ECS blender 1.5 L Tabletop blender 550 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 1.5 L Number of speeds: 5 11500 RPM
  • - Pulse function Ice crushing
  • - 550 W
Long product name KitchenAid 5KSB555ECS blender 1.5 L Tabletop blender 550 W :
The long product name of KitchenAid 5KSB555ECS blender 1.5 L Tabletop blender 550 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.5 L, 550 W, 4000 - 11500 RPM, 4.5 kg, Cocoa Silver
More>>>
KitchenAid 5KSB555ECS blender 1.5 L Tabletop blender 550 W:
The official description of KitchenAid 5KSB555ECS blender 1.5 L Tabletop blender 550 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you’re a novice cook or experience, the right appliances will make your time in the kitchen fuss-free and enjoyable. Combining technology and functionality with stylish design in the widest range of colours on the market, the KitchenAid® Artisan™ Blender can perform every blending task with just the press of a button.

Die-cast metal base
Robust, stable and built to last

Large durable glass pitcher with unique shape
Easy pouring and easy cleaning

Sharp, patented stainless steel blades
Ultimate ice crushing and fast consistent blending

Powerful motor with intelli-speed control
Maintains optimal speed with each setting

''Soft start'' feature
Starts slowly then quickly increases speed for clean blending

Locking collar assembly keeps blades from rotating until pitcher is properly attached (interlock-system)
Reliable and easy handling

Clean touch control pad integrated into a smooth rounded design
Versatile usage and easy cleaning

Coated, steel reinforced coupler
Strong, durable, quiet operation

Stay-put lid with ingredient cup
Practical, steadfast, tight-fitting and functional

Short summary description KitchenAid 5KSB555ECS blender 1.5 L Tabletop blender 550 W:
This short summary of the KitchenAid 5KSB555ECS blender 1.5 L Tabletop blender 550 W data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid 5KSB555ECS, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 550 W

Long summary description KitchenAid 5KSB555ECS blender 1.5 L Tabletop blender 550 W:
This is an auto-generated long summary of KitchenAid 5KSB555ECS blender 1.5 L Tabletop blender 550 W based on the first three specs of the first five spec groups.

KitchenAid 5KSB555ECS. Bowl capacity: 1.5 L, Rotational speed (max): 11500 RPM. Type: Tabletop blender. Blending bowl material: Glass, Housing material: Metal, Blade material: Stainless steel. Power: 550 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 185 mm, Depth: 229 mm, Height: 386 mm

Performance
Bowl capacity *
1.5 L
Number of speeds *
5
Rotational speed (max)
11500 RPM
Pulse function *
Yes
Ice crushing *
Yes
Safety switch
Yes
Design
Removable bowl
Yes
Type *
Tabletop blender
Detachable blade unit
No
Lid with filling hole
Yes
Easy to clean
Yes
Dishwasher-proof parts
Yes
Material
Blending bowl material
Glass
Housing material
Metal
Blade material
Stainless steel
Power
Power *
550 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
185 mm
Depth
229 mm
Height
386 mm
Weight
4.5 kg
Packaging data
Package width
241 mm
Package depth
279 mm
Package height
442 mm
Packaging content
Stainless steel blade included
Yes
Mixing cup with spout
Yes