Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology Memory 32MB SM-Card for ePhoto CL50 0.03125GB NAND memory card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 32MB SM-Card for ePhoto CL50
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM/32
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12957
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Kingston Technology Memory 32MB SM-Card for ePhoto CL50 0.03125GB NAND memory card :
The short editorial description of Kingston Technology Memory 32MB SM-Card for ePhoto CL50 0.03125GB NAND memory card

32MB SmartMedia Card
More>>>

Kingston Technology Memory 32MB SM-Card for ePhoto CL50 0.03125GB NAND memory card:
The official marketing text of Kingston Technology Memory 32MB SM-Card for ePhoto CL50 0.03125GB NAND memory card as supplied by the manufacturer
As the thinnest and one of the smallest form factor cards (about one-third the size of a credit card), SmartMedia™ cards are made of a single NAND flash chip. Formerly classified as SSFDC, these cards offer a low cost, highly portable flash solution for many digital devices.
Short summary description Kingston Technology Memory 32MB SM-Card for ePhoto CL50 0.03125GB NAND memory card:
This short summary of the Kingston Technology Memory 32MB SM-Card for ePhoto CL50 0.03125GB NAND memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology Memory 32MB SM-Card for ePhoto CL50, 0.03125 GB, NAND, 10 year(s), 250000 h, 14 mA, 56 mA
Long summary description Kingston Technology Memory 32MB SM-Card for ePhoto CL50 0.03125GB NAND memory card :

Kingston Technology Memory 32MB SM-Card for ePhoto CL50. Capacity: 0.03125 GB, Internal memory type: NAND. Data retention: 10 year(s), Mean time between failures (MTBF): 250000 h. Power consumption (write): 14 mA, Power consumption (read): 56 mA. Weight: 1.8 g. Seek time: 10.8 ms

This is an auto-generated long summary of Kingston Technology Memory 32MB SM-Card for ePhoto CL50 0.03125GB NAND memory card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Capacity *
Capacity of the storage media.
0.03125 GB
Internal memory type
The type of internal memory such as RAM, GDDR5.
NAND
Performance
Data retention
10 year(s)
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
250000 h
Power
Power consumption (write)
14 mA
Power
Power consumption (read)
56 mA
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Operating shock
Environmental requirements for optimal protection from impact in operating mode
1000 G
Vibration resistance
15 G
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.8 g
Other features
Seek time
Time necessary to find data on medium.
10.8 ms
X