X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB Mini Secure Digital Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM/256
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16640
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Lifetime
Long product name Kingston Technology 256MB Mini Secure Digital Card 0.25GB MiniSD memory card:
The short editorial description of Kingston Technology 256MB Mini Secure Digital Card 0.25GB MiniSD memory card
256MB Mini Secure Digital Card

Marketing text Kingston Technology 256MB Mini Secure Digital Card 0.25GB MiniSD memory card

:
The official marketing text of Kingston Technology 256MB Mini Secure Digital Card 0.25GB MiniSD memory card as supplied by the manufacturer
Rely on Kingston’s miniSD memory card to maximize the performance of your feature-rich mobile device. Easy to handle, it’s an exceptional boost to devices such as mobile phones, PDAs, MP3s, digital cameras and more that can benefit from additional storage capacity.

Save and store digital content effortlessly and then transfer it to other devices as needed with the full-size miniSD adapter that comes with each card. Large storage capacities mean you’ll always have room for a variety of digital content such as images, maps, video clips, games, digital audio and more.
Short summary description Kingston Technology 256MB Mini Secure Digital Card 0.25GB MiniSD memory card:
This short summary of the Kingston Technology 256MB Mini Secure Digital Card 0.25GB MiniSD memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology 256MB Mini Secure Digital Card, MiniSD, 0 - 60 °C, 21.5 x 20 x 1.4 mm
Long summary description Kingston Technology 256MB Mini Secure Digital Card 0.25GB MiniSD memory card:
This is an auto-generated long summary of Kingston Technology 256MB Mini Secure Digital Card 0.25GB MiniSD memory card based on the first three specs of the first five spec groups.
Kingston Technology 256MB Mini Secure Digital Card. Capacity: 0.25 GB, Flash card type: MiniSD, Read speed: 7.85 MB/s. Data retention: 10 year(s). Weight: 2 g. Dimensions (WxDxH): 21.5 x 20 x 1.4 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.25 GB
Flash card type*
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
MiniSD
Read speed
The speed at which a device can read data.
7.85 MB/s
Write speed
The speed at which a device can write data.
5.5 MB/s
Performance
Data retention
10 year(s)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
21.5 x 20 x 1.4 mm