location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 128MB Mini Secure Digital Card 0.125 GB MiniSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128MB Mini Secure Digital Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM/128
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:13:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Warranty: Lifetime
Long product name Kingston Technology 128MB Mini Secure Digital Card 0.125 GB MiniSD :
The long product name of Kingston Technology 128MB Mini Secure Digital Card 0.125 GB MiniSD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128MB Mini Secure Digital Card
More>>>
Kingston Technology 128MB Mini Secure Digital Card 0.125 GB MiniSD:
The official description of Kingston Technology 128MB Mini Secure Digital Card 0.125 GB MiniSD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rely on Kingston’s miniSD memory card to maximize the performance of your feature-rich mobile device. Easy to handle, it’s an exceptional boost to devices such as mobile phones, PDAs, MP3s, digital cameras and more that can benefit from additional storage capacity.

Save and store digital content effortlessly and then transfer it to other devices as needed with the full-size miniSD adapter that comes with each card. Large storage capacities mean you’ll always have room for a variety of digital content such as images, maps, video clips, games, digital audio and more.

Short summary description Kingston Technology 128MB Mini Secure Digital Card 0.125 GB MiniSD:
This short summary of the Kingston Technology 128MB Mini Secure Digital Card 0.125 GB MiniSD data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 128MB Mini Secure Digital Card, 0.125 GB, MiniSD, 7.85 MB/s, 5.5 MB/s

Long summary description Kingston Technology 128MB Mini Secure Digital Card 0.125 GB MiniSD:
This is an auto-generated long summary of Kingston Technology 128MB Mini Secure Digital Card 0.125 GB MiniSD based on the first three specs of the first five spec groups.

Kingston Technology 128MB Mini Secure Digital Card. Capacity: 0.125 GB, Flash card type: MiniSD, Read speed: 7.85 MB/s, Write speed: 5.5 MB/s

Memory
Capacity *
0.125 GB
Flash card type *
MiniSD
Read speed
7.85 MB/s
Write speed
5.5 MB/s
Features
Data retention
10 year(s)
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Weight & dimensions
Weight
2 g
Other features
Dimensions (WxDxH)
21.5 x 20 x 1.4 mm