location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB SD Twin pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD4/4GB-2P show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:11:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Long product name Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash :
The long product name of Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD High Capacity
More>>>
Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash:
The official description of Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure Digital High Capacity cards you can rely on. Kingston Technology's Secure Digital High-Capacity (SDHC) memory cards are fully compliant with the Secure Digital Association 2.00 specification. They are the next high performance generation of SD memory cards designed to meet the storage demands of high-quality digital still and video cameras and other high-resolution image recording devices.

Short summary description Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash:
This short summary of the Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 4GB SD Twin pack, 8 GB, SDHC, Flash, Blue

Long summary description Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash:
This is an auto-generated long summary of Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash based on the first three specs of the first five spec groups.

Kingston Technology 4GB SD Twin pack. Capacity: 8 GB, Flash card type: SDHC, Internal memory type: Flash. Product colour: Blue

Memory
Capacity *
8 GB
Flash card type *
SDHC
Internal memory type
Flash
Features
Product colour
Blue
Write protection switch
Yes
Lead plating
Gold
Power
Input voltage
3.3 V
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Weight
2.5 g
Other features
Dimensions (WxDxH)
24 x 2.1 x 32 mm
Transfer rate
4 MB/s
Registered
No
Plug and Play
Yes
Memory layout
2 x 4096 MB
Module configuration
(N/A) (N/A)
Internal memory
8192 MB
Brand Image Product code Product Stock Price from
Kingston Technology 1024 MB CompactFlash 1 GB Kingston Technology 1024 MB CompactFlash 1 GB
(show image)
CF-1GB 1024 MB CompactFlash 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology 2GB MiniSD Kingston Technology 2GB MiniSD
(show image)
740617093148 2GB MiniSD 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology CompactFlash Elite Pro 1 Gb Kingston Technology CompactFlash Elite Pro 1 Gb
(show image)
CF/1024-S CompactFlash Elite Pro 1 Gb 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology 128MB CompactFlash Card (SLC) + Adapter 0.125 GB Kingston Technology 128MB CompactFlash Card (SLC) + Adapter 0.125 GB
(show image)
CF/128ADP-S 128MB CompactFlash Card (SLC) + Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology 128MB CompactFlash Card (SLC) 0.125 GB Kingston Technology 128MB CompactFlash Card (SLC) 0.125 GB
(show image)
CF/128-S 128MB CompactFlash Card (SLC) 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology 128MB Standard CompactFlash Card + Adapter 0.125 GB MLC Kingston Technology 128MB Standard CompactFlash Card + Adapter 0.125 GB MLC
(show image)
CF/128ADP 128MB Standard CompactFlash Card + Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology CF/16 memory card 0.015625 GB MLC Kingston Technology CF/16 memory card 0.015625 GB MLC
(show image)
CF/16 CF/16 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology 128MB Standard CompactFlash Card 0.125 GB MLC Kingston Technology 128MB Standard CompactFlash Card 0.125 GB MLC
(show image)
CF/128 128MB Standard CompactFlash Card 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology 1GB Standard CompactFlash Card + Adapter MLC Kingston Technology 1GB Standard CompactFlash Card + Adapter MLC
(show image)
CF/1024ADP 1GB Standard CompactFlash Card + Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology 1GB Standard CompactFlash Card MLC Kingston Technology 1GB Standard CompactFlash Card MLC
(show image)
CF/1024 1GB Standard CompactFlash Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)