location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology SecureDigital Memory Card 32MB 0.03125 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SecureDigital Memory Card 32MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD/32
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:13:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Warranty: 5 years
Long product name Kingston Technology SecureDigital Memory Card 32MB 0.03125 GB :
The long product name of Kingston Technology SecureDigital Memory Card 32MB 0.03125 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Memory 32MB SecureDigital Card
More>>>
Kingston Technology SecureDigital Memory Card 32MB 0.03125 GB:
The official description of Kingston Technology SecureDigital Memory Card 32MB 0.03125 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SD (Secure Digital) memory cards are the latest generation memory devices that offer an incredible combination of high storage capacity, fast data transfer rates, great flexibility and excellent security in a memory card about the size of a postage stamp! Based on nonvolatile memory components and encased in a protective molding they do not require power to retain the information stored on them. Since they are based on solid-state components they have no moving parts to skip or break down making them highly reliable.

Short summary description Kingston Technology SecureDigital Memory Card 32MB 0.03125 GB:
This short summary of the Kingston Technology SecureDigital Memory Card 32MB 0.03125 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology SecureDigital Memory Card 32MB, 0.03125 GB

Long summary description Kingston Technology SecureDigital Memory Card 32MB 0.03125 GB:
This is an auto-generated long summary of Kingston Technology SecureDigital Memory Card 32MB 0.03125 GB based on the first three specs of the first five spec groups.

Kingston Technology SecureDigital Memory Card 32MB. Capacity: 0.03125 GB

Memory
Capacity *
0.03125 GB
Other features
Dimensions (WxDxH)
24 X 32 X 2.1 mm
Transfer rate
2 MB/s