Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology Card multimedia 64MB 0.0625GB memory card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Card multimedia 64MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMC/64
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13459
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Kingston Technology Card multimedia 64MB 0.0625GB memory card :
The short editorial description of Kingston Technology Card multimedia 64MB 0.0625GB memory card

System Specific
More>>>

Kingston Technology Card multimedia 64MB 0.0625GB memory card:
The official marketing text of Kingston Technology Card multimedia 64MB 0.0625GB memory card as supplied by the manufacturer
Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.
Short summary description Kingston Technology Card multimedia 64MB 0.0625GB memory card:
This short summary of the Kingston Technology Card multimedia 64MB 0.0625GB memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology Card multimedia 64MB, 0.0625 GB, 1000000 h, 33 mA, 33 mA, 100 mA, -25 - 85 °C
Long summary description Kingston Technology Card multimedia 64MB 0.0625GB memory card :

Kingston Technology Card multimedia 64MB. Capacity: 0.0625 GB. Mean time between failures (MTBF): 1000000 h. Standby current: 33 mA, Power consumption (write): 33 mA, Power consumption (read): 100 mA. Weight: 1.5 g. Start-up time: 1 ms, Random access: 300 ms, Serial page access: 50 ms

This is an auto-generated long summary of Kingston Technology Card multimedia 64MB 0.0625GB memory card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Capacity *
Capacity of the storage media.
0.0625 GB
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
1000000 h
Power
Standby current
33 mA
Power consumption (write)
33 mA
Power consumption (read)
100 mA
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-25 - 85 °C
Operating relative humidity (H-H)
8 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 g
Other features
Start-up time
1 ms
Random access
300 ms
Serial page access
50 ms
X