Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology ValueRAM 1GB 266MHz DDR ECC Registered CL2.5 DIMM, x4 1GB DDR 266MHz ECC memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ValueRAM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB 266MHz DDR ECC Registered CL2.5 DIMM, x4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KVR266X72RC25/1024 show
Show alternative article codes used in the online market place
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 51699
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 23 Aug 2017 09:47:02
The date of the most recent change of this product data-sheet in Icecat.
KVR266X72RC25/1024 pdf datasheet (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Lifetime
Long product name Kingston Technology ValueRAM 1GB 266MHz DDR ECC Registered CL2.5 DIMM, x4 1GB DDR 266MHz ECC memory module :
The short editorial description of Kingston Technology ValueRAM 1GB 266MHz DDR ECC Registered CL2.5 DIMM, x4 1GB DDR 266MHz ECC memory module

ValueRam
More>>>

Kingston Technology ValueRAM 1GB 266MHz DDR ECC Registered CL2.5 DIMM, x4 1GB DDR 266MHz ECC memory module:
The official marketing text of Kingston Technology ValueRAM 1GB 266MHz DDR ECC Registered CL2.5 DIMM, x4 1GB DDR 266MHz ECC memory module as supplied by the manufacturer
Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. Kingston ValueRAM is your best source for industry-standard memory to maximise the performance and productivity of your system. Built with A-grade components only, Kingston ValueRAM memory modules come with a lifetime warranty.
Short summary description Kingston Technology ValueRAM 1GB 266MHz DDR ECC Registered CL2.5 DIMM, x4 1GB DDR 266MHz ECC memory module:
This short summary of the Kingston Technology ValueRAM 1GB 266MHz DDR ECC Registered CL2.5 DIMM, x4 1GB DDR 266MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology ValueRAM 1GB 266MHz DDR ECC Registered CL2.5 DIMM, x4, 1 GB, DDR, 266 MHz, 184-pin DIMM, 1 x 1 GB, 2.5 V
Long summary description Kingston Technology ValueRAM 1GB 266MHz DDR ECC Registered CL2.5 DIMM, x4 1GB DDR 266MHz ECC memory module :

Kingston Technology 1GB 266MHz DDR ECC Registered CL2.5 DIMM, x4, ValueRAM. Internal memory: 1 GB, Internal memory type: DDR, Memory clock speed: 266 MHz

This is an auto-generated long summary of Kingston Technology ValueRAM 1GB 266MHz DDR ECC Registered CL2.5 DIMM, x4 1GB DDR 266MHz ECC memory module based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
266 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
184-pin DIMM
Memory layout (modules x size) *
1 x 1 GB
CAS latency
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
2.5
Memory
Memory voltage
The voltage (V) of the memory in the device.
2.5 V
Check width
8 bit
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Registered
Yes
Memory bus
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Lead plating
Gold
Internal memory access speed
7.5 ns
Country Distributor
Österreich 1 distributor(s)
X