X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataTraveler 256MB 2.0 Hi-Speed USB Memory for PC MAC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KUSBHS2/256 show
Show alternative article codes used in the online market place
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Jan 2014 17:09:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8974
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Short summary description Kingston Technology DataTraveler 256MB 2.0 Hi-Speed USB Memory for PC MAC 0.25GB memory card:
This short summary of the Kingston Technology DataTraveler 256MB 2.0 Hi-Speed USB Memory for PC MAC 0.25GB memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology DataTraveler 256MB 2.0 Hi-Speed USB Memory for PC MAC, 0 - 50 °C
Long summary description Kingston Technology DataTraveler 256MB 2.0 Hi-Speed USB Memory for PC MAC 0.25GB memory card:
This is an auto-generated long summary of Kingston Technology DataTraveler 256MB 2.0 Hi-Speed USB Memory for PC MAC 0.25GB memory card based on the first three specs of the first five spec groups.
Kingston Technology DataTraveler 256MB 2.0 Hi-Speed USB Memory for PC MAC. Capacity: 0.25 GB, Read speed: 9 MB/s, Write speed: 7 MB/s. Data retention: 10 year(s), Endurance: 300000 cycles per logical sector. Transfer rate: 60 MB/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.25 GB
Read speed
The speed at which a device can read data.
9 MB/s
Write speed
The speed at which a device can write data.
7 MB/s
Performance
Data retention
10 year(s)
Performance
Endurance
300000 cycles per logical sector
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Operating shock
Environmental requirements for optimal protection from impact in operating mode
1000 G
Other features
Transfer rate
60 MB/s