X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2048MB DataTraveler Elite
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KUSBDTE/2GB
Category :
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 24 May 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:05:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11191
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 24-05-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Guaranteed - Five-year warranty
Long product name Kingston Technology 2048MB DataTraveler Elite 2GB USB 2.0 USB flash drive:
The short editorial description of Kingston Technology 2048MB DataTraveler Elite 2GB USB 2.0 USB flash drive
Data Traveller Elite 2 GB USB flash-drive (2.0 Hi-Speed)

Marketing text Kingston Technology 2048MB DataTraveler Elite 2GB USB 2.0 USB flash drive

:
The official marketing text of Kingston Technology 2048MB DataTraveler Elite 2GB USB 2.0 USB flash drive as supplied by the manufacturer
DataTraveler Elite combines advanced security with outstanding performance.

Protect even your most sensitive data on Windows®-based systems with the DataTraveler® Elite, USB 2.0 Flash Drive. Quickly transfer and safely carry digital files wherever your business takes you. Ideal for all types of digital content from multi-media presentations to support files, the DataTraveler Elite eliminates the hassle of burning CDs or carrying floppies without compromising the safety of your valuable data.

High Performance: DataTraveler Elite is built for speed. Designed to utilize the high bandwidth of the USB 2.0 Hi-Speed interface, the DataTraveler Elite cuts to the chase when transferring your data with its impressive read and write speeds of up to 24MB/sec. and 14MB/sec.

Advanced Security: The unique combination of hardware and software-based security on the DataTraveler Elite gives you unprecedented access control and encrypted data protection on Windows-based systems. With DataTraveler Elite's TravelerSafe+ software you can set password access control for a private data storage area that utilizes 128-bit Advanced Encryption Standard (AES) hardware-based encryption. If lost, this advanced hardware encryption system will continue to protect the data in your privacy zone under the toughest conditions.

For ease of use and personalization, My Traveler software helps you organize the DataTraveler's contents, set language preferences and synchronize files with the host device. To help with asset management, add your company logo to the DataTraveler Elite. For additional peace of mind, DataTraveler Elite is backed by a five-year warranty and Kingston's legendary quality, service and support.
Short summary description Kingston Technology 2048MB DataTraveler Elite 2GB USB 2.0 USB flash drive:
This short summary of the Kingston Technology 2048MB DataTraveler Elite 2GB USB 2.0 USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology 2048MB DataTraveler Elite, USB 2.0, Type-A, 0 - 60 °C, -20 - 85 °C
Long summary description Kingston Technology 2048MB DataTraveler Elite 2GB USB 2.0 USB flash drive:
This is an auto-generated long summary of Kingston Technology 2048MB DataTraveler Elite 2GB USB 2.0 USB flash drive based on the first three specs of the first five spec groups.
Kingston Technology 2048MB DataTraveler Elite. Capacity: 2 GB, USB version: USB 2.0, USB connector: Type-A
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Capacity*
Capacity of the storage media.
2 GB
USB version*
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
USB 2.0
USB connector*
Type-A
Read speed
The speed at which a device can read data.
24 MB/s
Performance
Write speed
The speed at which a device can write data.
14 MB/s
Data retention
10 year(s)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 85°C