Bullet Points Kingston Technology System Specific Memory 4 GB ( 4 x 1 GB ), DIMM 200-pin, SDRAM, 83 MHz, ECC for Digital Alphaserver ES40 memory module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 GB
- - 200-pin SO-DIMM
- - ECC
Warranty:
Lifetime
Long product name Kingston Technology System Specific Memory 4 GB ( 4 x 1 GB ), DIMM 200-pin, SDRAM, 83 MHz, ECC for Digital Alphaserver ES40 memory module
:
The long product name of Kingston Technology System Specific Memory 4 GB ( 4 x 1 GB ), DIMM 200-pin, SDRAM, 83 MHz, ECC for Digital Alphaserver ES40 memory module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4 GB ( 4 x 1 GB ), DIMM 200-pin, SDRAM, 83 MHz, ECC for Digital Alphaserver ES40
More>>>
Kingston Technology System Specific Memory 4 GB ( 4 x 1 GB ), DIMM 200-pin, SDRAM, 83 MHz, ECC for Digital Alphaserver ES40 memory module:
The official description of Kingston Technology System Specific Memory 4 GB ( 4 x 1 GB ), DIMM 200-pin, SDRAM, 83 MHz, ECC for Digital Alphaserver ES40 memory module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
All Kingston® memory modules must perform properly to ensure maximum performance. Therefore, Kingston has developed an industry leading quality process to ensure that Kingston memory delivers superior quality, performance, and 100% compatibility with the computing system the module is designed for. Kingston, the world's largest independent memory manufacturer, has over 2, 000 memory products. In today's performance-driven environment, memory upgrades provide an easy, economical alternative to increase system performance. Every memory product Kingston offers is designed to help you get maximum performance at the best price to you.
This memory is designed for Digital Alphaserver ES40.
Short summary description Kingston Technology System Specific Memory 4 GB ( 4 x 1 GB ), DIMM 200-pin, SDRAM, 83 MHz, ECC for Digital Alphaserver ES40 memory module:
This short summary of the Kingston Technology System Specific Memory 4 GB ( 4 x 1 GB ), DIMM 200-pin, SDRAM, 83 MHz, ECC for Digital Alphaserver ES40 memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology System Specific Memory 4 GB ( 4 x 1 GB ), DIMM 200-pin, SDRAM, 83 MHz, ECC for Digital Alphaserver ES40, 4 GB, 200-pin SO-DIMM
Long summary description Kingston Technology System Specific Memory 4 GB ( 4 x 1 GB ), DIMM 200-pin, SDRAM, 83 MHz, ECC for Digital Alphaserver ES40 memory module:
This is an auto-generated long summary of Kingston Technology System Specific Memory 4 GB ( 4 x 1 GB ), DIMM 200-pin, SDRAM, 83 MHz, ECC for Digital Alphaserver ES40 memory module based on the first three specs of the first five spec groups.
Kingston Technology System Specific Memory 4 GB ( 4 x 1 GB ), DIMM 200-pin, SDRAM, 83 MHz, ECC for Digital Alphaserver ES40. Internal memory: 4 GB, Memory form factor: 200-pin SO-DIMM, ECC