Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 266 MHz, ECC for IBM eSeries+ eXServer 0.5GB DRAM 266MHz ECC memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Specific Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512 MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 266 MHz, ECC for IBM eSeries+ eXServer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KTM5037/512
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11140
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 266 MHz, ECC for IBM eSeries+ eXServer 0.5GB DRAM 266MHz ECC memory module :
The short editorial description of Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 266 MHz, ECC for IBM eSeries+ eXServer 0.5GB DRAM 266MHz ECC memory module

System Specific
More>>>

Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 266 MHz, ECC for IBM eSeries+ eXServer 0.5GB DRAM 266MHz ECC memory module:
The official marketing text of Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 266 MHz, ECC for IBM eSeries+ eXServer 0.5GB DRAM 266MHz ECC memory module as supplied by the manufacturer
Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.
Short summary description Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 266 MHz, ECC for IBM eSeries+ eXServer 0.5GB DRAM 266MHz ECC memory module:
This short summary of the Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 266 MHz, ECC for IBM eSeries+ eXServer 0.5GB DRAM 266MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 266 MHz, ECC for IBM eSeries+ eXServer, 0.5 GB, DRAM, 266 MHz, 184-pin DIMM
Long summary description Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 266 MHz, ECC for IBM eSeries+ eXServer 0.5GB DRAM 266MHz ECC memory module :

Kingston Technology 512 MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 266 MHz, ECC for IBM eSeries+ eXServer, System Specific Memory. Internal memory: 0.5 GB, Internal memory type: DRAM, Memory clock speed: 266 MHz

This is an auto-generated long summary of Kingston Technology System Specific Memory 512 MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 266 MHz, ECC for IBM eSeries+ eXServer 0.5GB DRAM 266MHz ECC memory module based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DRAM
Memory
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
266 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
184-pin DIMM
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
X