X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KSE1840/256 show
Show alternative article codes used in the online market place
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:24:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27403
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Kingston Technology 256MB 0.25GB 133MHz memory module:
The short editorial description of Kingston Technology 256MB 0.25GB 133MHz memory module
Memory 256MB id Siemens S26361-F2272-L3

Marketing text Kingston Technology 256MB 0.25GB 133MHz memory module

:
The official marketing text of Kingston Technology 256MB 0.25GB 133MHz memory module as supplied by the manufacturer
Kingston, the world's largest independent memory manufacturer, has over 2, 000 memory products. In today's performance driven environment, memory upgrades provide an easy, economical alternative to increase system performance. Every memory product Kingston offers is designed to help you get maximum performance at the best price to you.This memory module is designed for Siemens Nixdorf - Scenic 500; Siemens Nixdorf - Scenic XB1171; Siemens Nixdorf - Scenic xBD1171; Siemens Nixdorf - Scenic XS1171; Siemens Nixdorf - Scovery xS1171.
Short summary description Kingston Technology 256MB 0.25GB 133MHz memory module:
This short summary of the Kingston Technology 256MB 0.25GB 133MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology 256MB, 10 - 35 °C, 10 - 80%, Any
Long summary description Kingston Technology 256MB 0.25GB 133MHz memory module:
This is an auto-generated long summary of Kingston Technology 256MB 0.25GB 133MHz memory module based on the first three specs of the first five spec groups.
Kingston Technology 256MB. Internal memory: 0.25 GB, Memory clock speed: 133 MHz. Serial page access: 12 ms, Random access: 14 ms, Start-up time: 12 ms
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Memory clock speed*
The frequency at which the memory (e.g. RAM) runs.
133 MHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
10 - 80%
Other features
Serial page access
12 ms
Random access
14 ms
Start-up time
12 ms
Access time
9 ms
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Any
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
133 MHz
I/O ports
An interface on a device to which you can connect another device.
DIMM 168-pin