Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 256MB 0.25GB 133MHz memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KGW3400/256 show
Show alternative article codes used in the online market place
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28914
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Kingston Technology 256MB 0.25GB 133MHz memory module :
The short editorial description of Kingston Technology 256MB 0.25GB 133MHz memory module

256 MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V for Gateway E3400
More>>>

Kingston Technology 256MB 0.25GB 133MHz memory module:
The official marketing text of Kingston Technology 256MB 0.25GB 133MHz memory module as supplied by the manufacturer
All Kingston® memory modules must perform properly to ensure maximum performance. Therefore, Kingston has developed an industry leading quality process to ensure that Kingston memory delivers superior quality, performance, and 100% compatibility with the computing system the module is designed for. Kingston, the world's largest independent memory manufacturer, has over 2, 000 memory products. In today's performance-driven environment, memory upgrades provide an easy, economical alternative to increase system performance. Every memory product Kingston offers is designed to help you get maximum performance at the best price to you.

This memory is designed for Gateway E3400.
Short summary description Kingston Technology 256MB 0.25GB 133MHz memory module:
This short summary of the Kingston Technology 256MB 0.25GB 133MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology 256MB, 0.25 GB, 133 MHz, 168-pin DIMM, 3.3 V
Long summary description Kingston Technology 256MB 0.25GB 133MHz memory module :

Kingston Technology 256MB. Internal memory: 0.25 GB, Memory clock speed: 133 MHz, Memory form factor: 168-pin DIMM

This is an auto-generated long summary of Kingston Technology 256MB 0.25GB 133MHz memory module based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
133 MHz
Memory
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
168-pin DIMM
Memory voltage
The voltage (V) of the memory in the device.
3.3 V
X