location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400 memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KGW3400/128
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:12:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology 128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400 memory module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 133 MHz
  • - 168-pin DIMM
  • - 3.3 V
Warranty: Lifetime
Long product name Kingston Technology 128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400 memory module :
The long product name of Kingston Technology 128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400 memory module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400
More>>>
Kingston Technology 128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400 memory module:
The official description of Kingston Technology 128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400 memory module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All Kingston® memory modules must perform properly to ensure maximum performance. Therefore, Kingston has developed an industry leading quality process to ensure that Kingston memory delivers superior quality, performance, and 100% compatibility with the computing system the module is designed for. Kingston, the world's largest independent memory manufacturer, has over 2, 000 memory products. In today's performance-driven environment, memory upgrades provide an easy, economical alternative to increase system performance. Every memory product Kingston offers is designed to help you get maximum performance at the best price to you.

This memory is designed for Gateway E-3400.

Short summary description Kingston Technology 128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400 memory module:
This short summary of the Kingston Technology 128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400 memory module data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400, 133 MHz, 168-pin DIMM

Long summary description Kingston Technology 128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400 memory module:
This is an auto-generated long summary of Kingston Technology 128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400 memory module based on the first three specs of the first five spec groups.

Kingston Technology 128MB, DIMM 168-pin, SDRAM, 133 MHz, 3.3 V Module for Gateway E-3400. Memory clock speed: 133 MHz, Memory form factor: 168-pin DIMM