Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology CompactFlash Type II PC Card Adapter Card Reader

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CompactFlash Type II PC Card Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF/ADP
Category
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
card readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17541
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Kingston Technology CompactFlash Type II PC Card Adapter Card Reader :
The short editorial description of Kingston Technology CompactFlash Type II PC Card Adapter Card Reader

CompactFlash Type II PC Card Adapter
More>>>

Kingston Technology CompactFlash Type II PC Card Adapter Card Reader:
The official marketing text of Kingston Technology CompactFlash Type II PC Card Adapter Card Reader as supplied by the manufacturer
Approximately one third the size of a full-sized PC Card, (36.4mm deep, 42.8mm wide and 3.3mm thick). Our Type I CompactFlash cards can also be used in Type II PC Card slots when you use an adapter (available from Kingston). These rugged, low-power cards can store loads of digital data.
Short summary description Kingston Technology CompactFlash Type II PC Card Adapter Card Reader:
This short summary of the Kingston Technology CompactFlash Type II PC Card Adapter Card Reader data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology CompactFlash Type II PC Card Adapter, 8 MB, 42.8 x 36.4 x 3.3 mm
Long summary description Kingston Technology CompactFlash Type II PC Card Adapter Card Reader :

Kingston Technology CompactFlash Type II PC Card Adapter. Included flash card size: 8 MB. Dimensions (WxDxH): 42.8 x 36.4 x 3.3 mm

This is an auto-generated long summary of Kingston Technology CompactFlash Type II PC Card Adapter Card Reader based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Packaging content
Included flash card size
8 MB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
42.8 x 36.4 x 3.3 mm
X