X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64MB CompactFlash Card (SLC) + Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF/64ADP-S
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Mar 2016 16:43:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9061
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 5 years
Long product name Kingston Technology 64MB CompactFlash Card (SLC) + Adapter 0.0625GB CompactFlash SLC memory card:
The short editorial description of Kingston Technology 64MB CompactFlash Card (SLC) + Adapter 0.0625GB CompactFlash SLC memory card
64MB Elite Pro CompactFlash + Adapter

Marketing text Kingston Technology 64MB CompactFlash Card (SLC) + Adapter 0.0625GB CompactFlash SLC memory card

:
The official marketing text of Kingston Technology 64MB CompactFlash Card (SLC) + Adapter 0.0625GB CompactFlash SLC memory card as supplied by the manufacturer
Kingston offers a premium line of CompactFlash using Single Level Cell Technology (SLC). The Elite Pro line offers a memory grade for professionals such as digital photographers who require higher write speeds and lower power consumption out of their CompactFlash cards. This allows Elite Pro users the opportunity to get additional speed and performance out of their Digital Media based equipment.
Great for: Vertical/Industrial applications, Corporate IT use, Professional Photographers, etc.
Short summary description Kingston Technology 64MB CompactFlash Card (SLC) + Adapter 0.0625GB CompactFlash SLC memory card:
This short summary of the Kingston Technology 64MB CompactFlash Card (SLC) + Adapter 0.0625GB CompactFlash SLC memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology 64MB CompactFlash Card (SLC) + Adapter, CompactFlash, 0 - 70 °C, 85.6 x 54 x 5 mm, SLC
Long summary description Kingston Technology 64MB CompactFlash Card (SLC) + Adapter 0.0625GB CompactFlash SLC memory card:
This is an auto-generated long summary of Kingston Technology 64MB CompactFlash Card (SLC) + Adapter 0.0625GB CompactFlash SLC memory card based on the first three specs of the first five spec groups.
Kingston Technology 64MB CompactFlash Card (SLC) + Adapter. Capacity: 0.0625 GB, Flash card type: CompactFlash, Internal memory type: SLC. Data retention: 10 year(s), Endurance: 300000 cycles per logical sector, Mean time between failures (MTBF): 1000000 h. Power consumption (write): 75 mA, Power consumption (read): 75 mA. CompactFlash adapter dimensions: 85.6 x 54 x 5 mm, Seek time: 10.8 ms
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.0625 GB
Flash card type*
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
CompactFlash
Internal memory type
The type of internal memory such as RAM, GDDR5.
SLC
Performance
Data retention
10 year(s)
Endurance
300000 cycles per logical sector
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
1000000 h
Power
Power consumption (write)
75 mA
Power consumption (read)
75 mA
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 70°C
Operating shock
Environmental requirements for optimal protection from impact in operating mode
1000 G
Vibration resistance
15 G
Other features
CompactFlash adapter dimensions
85.6 x 54 x 5 mm
Seek time
Time necessary to find data on medium.
10.8 ms