location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 256MB Standard CompactFlash Card 0.25 GB MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB Standard CompactFlash Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF/256
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:13:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Warranty: lifetime warranty
Long product name Kingston Technology 256MB Standard CompactFlash Card 0.25 GB MLC :
The long product name of Kingston Technology 256MB Standard CompactFlash Card 0.25 GB MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256MB Standard CompactFlash Card
More>>>
Kingston Technology 256MB Standard CompactFlash Card 0.25 GB MLC:
The official description of Kingston Technology 256MB Standard CompactFlash Card 0.25 GB MLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover high-capacity, low-cost removable digital storage.

Kingston's standard CompactFlash is for everyday use of digital cameras, PDA's, and MP3 players. These standard cards are the perfect solution for additional storage on these devices. These rugged, low-power cards can store loads of digital data and offer users high quality at a great price.

One of the world's most popular digital mass-storage devices, CompactFlash® memory cards from Kingston® bridge the gap between hungry storage requirements and affordability. Users of digital cameras, PDAs and other digital devices can quickly and easily download or transfer digital files between various digital devices and the Internet, using a card that easily fits in the palm of the hand.

With the speed of a memory chip and better portability than a floppy, Kingston CompactFlash memory cards offer greater storage than many other media cards, at a fraction of the cost. They're available in a variety of capacities, so users are sure to find the right size to fit their needs. Best of all, Kingston's legendary quality and reliability are a standard feature on every card.

Short summary description Kingston Technology 256MB Standard CompactFlash Card 0.25 GB MLC:
This short summary of the Kingston Technology 256MB Standard CompactFlash Card 0.25 GB MLC data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 256MB Standard CompactFlash Card, 0.25 GB, CompactFlash, MLC, 3.7 MB/s, 1.5 MB/s

Long summary description Kingston Technology 256MB Standard CompactFlash Card 0.25 GB MLC:
This is an auto-generated long summary of Kingston Technology 256MB Standard CompactFlash Card 0.25 GB MLC based on the first three specs of the first five spec groups.

Kingston Technology 256MB Standard CompactFlash Card. Capacity: 0.25 GB, Flash card type: CompactFlash, Internal memory type: MLC, Read speed: 3.7 MB/s, Write speed: 1.5 MB/s

Memory
Capacity *
0.25 GB
Flash card type *
CompactFlash
Read speed
3.7 MB/s
Write speed
1.5 MB/s
Internal memory type
MLC
Features
Mean time between failures (MTBF)
1000000 h
Endurance
300000 cycles per logical sector
Data retention
10 year(s)
Power
Power consumption (write)
75 mA
Power consumption (read)
75 mA
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 85 °C
Operating shock
1000 G
Vibration resistance
15 G
Other features
Seek time
10.8 ms
Expansion voltage
5 V