X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CompactFlash Elite Pro 1 Gb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF/1024-S
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:19:39
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14322
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: five-year warranty
Long product name Kingston Technology CompactFlash Elite Pro 1 Gb 1GB CompactFlash memory card:
The short editorial description of Kingston Technology CompactFlash Elite Pro 1 Gb 1GB CompactFlash memory card
CompactFlash Elite Pro 1 Gb

Marketing text Kingston Technology CompactFlash Elite Pro 1 Gb 1GB CompactFlash memory card

:
The official marketing text of Kingston Technology CompactFlash Elite Pro 1 Gb 1GB CompactFlash memory card as supplied by the manufacturer
ompactFlash Elite Pro
Kingston offers a premium line of CompactFlash using Single Level Cell Technology (SLC). The Elite Pro line offers a memory grade for professionals such as digital photographers who require higher write speeds and lower power consumption out of their CompactFlash cards. This allows Elite Pro users the opportunity to get additional speed and performance out of their Digital Media based equipment.

Great for: Vertical/Industrial applications, Corporate IT use, Professional Photographers, etc.
Short summary description Kingston Technology CompactFlash Elite Pro 1 Gb 1GB CompactFlash memory card:
This short summary of the Kingston Technology CompactFlash Elite Pro 1 Gb 1GB CompactFlash memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology CompactFlash Elite Pro 1 Gb, CompactFlash, 36 x 42.8 x 3.3 mm, CompactFlash Type II
Long summary description Kingston Technology CompactFlash Elite Pro 1 Gb 1GB CompactFlash memory card:
This is an auto-generated long summary of Kingston Technology CompactFlash Elite Pro 1 Gb 1GB CompactFlash memory card based on the first three specs of the first five spec groups.
Kingston Technology CompactFlash Elite Pro 1 Gb. Capacity: 1 GB, Flash card type: CompactFlash, Read speed: 6.1 MB/s. Data retention: 10 year(s). Dimensions (WxDxH): 36 x 42.8 x 3.3 mm, Interface type: CompactFlash Type II, Access time: 10.8 ms
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
1 GB
Flash card type*
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
CompactFlash
Read speed
The speed at which a device can read data.
6.1 MB/s
Write speed
The speed at which a device can write data.
5.2 MB/s
Performance
Data retention
10 year(s)
Operational conditions
Operating shock
Environmental requirements for optimal protection from impact in operating mode
1000 G
Vibration resistance
15 G
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
36 x 42.8 x 3.3 mm
Interface type
CompactFlash Type II
Access time
10.8 ms
Brand
Image
Product code
Product
Stock
Price from
Kingston Technology 4GB SD Twin pack 8GB SDHC Flash memory card
Kingston Technology 4GB SD Twin pack 8GB SDHC Flash memory card
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
SD4/4GB-2P
USD 6.91
(excl. VAT)
USD 8.36(incl. VAT)