More>>>
Short summary description Kenwood FS470 steam cooker 3 basket(s) 900 W White:
This short summary of the Kenwood FS470 steam cooker 3 basket(s) 900 W White data-sheet is auto-generated and uses the product title and the first six key specs.
Kenwood FS470, 3 basket(s), White, Plastic, LCD, 1.1 L, 1.2 L
Long summary description Kenwood FS470 steam cooker 3 basket(s) 900 W White:
This is an auto-generated long summary of Kenwood FS470 steam cooker 3 basket(s) 900 W White based on the first three specs of the first five spec groups.
Kenwood FS470. Number of baskets: 3 basket(s), Product colour: White, Material: Plastic. Timer type: Digital. Power: 900 W. Width: 227 mm, Depth: 317 mm, Height: 380 mm