location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington KeyFolio™ Secure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KeyFolio™ Secure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K67747UK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 10:56:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington KeyFolio™ Secure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY
  • - Wireless Bluetooth
  • - Black
Long product name Kensington KeyFolio™ Secure :
The long product name of Kensington KeyFolio™ Secure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Create anywhere, leave your iPad® 2 secure
More>>>
Kensington KeyFolio™ Secure:
The official description of Kensington KeyFolio™ Secure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington KeyFolio™ Secure is the perfect product to keep you productive and your iPad secure. The security case with ClickSafe® one-click locking mechanism and built-in security anchor secures your tablet from theft when on-the-go. The adjustable angle stand offers optimal typing and viewing, while the removable Bluetooth® keyboard delivers wireless operation with one-button pairing. A secured frame holds you iPad® 2 in place, folds flat for in case use and protects your tablet from wear and scratches.

- SecureBack features
- Rubber bumps for additional protection when the case is closed
- Strong, yet thin three-piece construction
- Built-in ClickSafe Security Anchor and Kensington Security Slot allow you to choose a lock option
- Protective case prevents scratches and damage and is easy to install
- Full access to all iPad controls and 30-pin connector
- Ready for FaceTime® use
- Purchase a ClickSafe Lock to enable one-click security to secure your iPad from theft
- Keyboard features:
- On/off switch to to save your battery

Short summary description Kensington KeyFolio™ Secure:
This short summary of the Kensington KeyFolio™ Secure data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington KeyFolio™ Secure, QWERTY, iPad 2, Black, Wireless, Bluetooth, 205 x 290 x 35 mm

Long summary description Kensington KeyFolio™ Secure:
This is an auto-generated long summary of Kensington KeyFolio™ Secure based on the first three specs of the first five spec groups.

Kensington KeyFolio™ Secure. Keyboard layout: QWERTY. Compatibility: iPad 2, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Package dimensions (WxDxH): 205 x 290 x 35 mm, Package weight: 812 g. Keyboard form factor: Standard

Keyboard
Keyboard layout *
QWERTY
Numeric keypad *
No
Full-size keyboard
No
Windows keys
No
Performance
Compatibility *
iPad 2
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Packaging data
Package dimensions (WxDxH)
205 x 290 x 35 mm
Package weight
812 g
Packaging content
Mouse included
No
Other features
Keyboard form factor
Standard
Country Distributor
United Kingdom 1 distributor(s)