Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K39640UK Bluetooth QWERTY mobile device keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K39640UK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39640UK
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5813
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 29 Aug 2017 19:44:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington K39640UK Bluetooth QWERTY mobile device keyboard :
The short editorial description of Kensington K39640UK Bluetooth QWERTY mobile device keyboard

KeyFolio Pro 2, Keyboard, case and stand
More>>>

Kensington K39640UK Bluetooth QWERTY mobile device keyboard:
The official marketing text of Kensington K39640UK Bluetooth QWERTY mobile device keyboard as supplied by the manufacturer
KeyFolio™ Pro 2 Removable Keyboard Case & Stand for new iPad
Bluetooth® Keyboard and folio for new iPad® and iPad 2
The Kensington KeyFolio™Pro 2 provides a high-performance removable keyboard optimised for the touch typist. Built-in Bluetooth technology delivers wireless operation and one button set-up. A secured Velcro® fastener ensures tablet vertical stability with viewing angels from 70 to 20 degrees. This lightweight 3-in-1 design is optimised for travel and in-case use plus protects your iPad from wear and scratches.

- Keyboard, case and stand - 3-in-1 design to unleash the potential of your iPad®
- 83 key keyboard including one-touch access to iPad media and setting functions such as home button, volume and brightness
- Elastic band for added security and protection
- Removable Bluetooth® keyboard delivers wireless operation
- Magnet holds keyboards and case securely together and allows multiposition viewing
- Viewing angle range from 70 to 20 degrees
- Keyboard charges within 4.5 hours from micro USB to provide 100 hours working time and 60 days standby time
- Keyboard features integrated rechargeable 380mAh battery to power Bluetooth® 2.0 connectivity without draining your iPad`s power
- Rechargable using micro USB cable. Micro USB cable included
- Easy port access to all iPad controls and 30-pin connector, speakers, front and back cameras
Short summary description Kensington K39640UK Bluetooth QWERTY mobile device keyboard:
This short summary of the Kensington K39640UK Bluetooth QWERTY mobile device keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington K39640UK, Standard, iPad 3rd Gen, iPad 4th Gen, iPad 2, QWERTY, 100 h, USB, 210 x 40 x 290 mm
Long summary description Kensington K39640UK Bluetooth QWERTY mobile device keyboard :

Kensington K39640UK. Keyboard form factor: Standard. Compatibility: iPad 3rd Gen, iPad 4th Gen, iPad 2, Keyboard layout: QWERTY. Battery life (max): 100 h, Power source type: USB, Package dimensions (WxDxH): 210 x 40 x 290 mm. Device interface: Bluetooth. Package weight: 667 g

This is an auto-generated long summary of Kensington K39640UK Bluetooth QWERTY mobile device keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Full-size keyboard
Yes
Keyboard form factor
Keyboard size, e.g. standard, mini.
Standard
Performance
Compatibility *
The other products, software and hardware this product can be used with.
iPad 3rd Gen, iPad 4th Gen, iPad 2
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard number of keys
83
Windows keys
No
Ports & interfaces
Device interface *
The ports (sockets) where the device connects with other devices.
Bluetooth
Other features
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
100 h
Built-in battery
Yes
USB required
Yes
Power source type
What the power source is.
USB
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
210 x 40 x 290 mm
Weight & dimensions
Package weight
Weight of the packaged product.
667 g
Packaging content
Cables included
USB
Mouse included
A mouse is included with this product.
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10
Testseek has collected 8 expert reviews for Kensington K39640UK and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
66%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-09-10
Kensington's KeyFolio Pro 2 was initially designed for the iPad 2, but the company has confirmed that it also fits the third-generation iPad, too. It offers excellent protection for the new iPad and the keyboard provides a decent typing experience, but...
Bottom line The Kensington's KeyFolio Pro 2 for iPad provides a reasonably typing experience and the fact that the keyboard is detachable is a nice touch. However, it adds significant thickness to the svelte new iPad and the keyboard does feel a little flimsy when...
70%
goodgearguide.com.au
Updated:
2015-09-10
Kensington's KeyFolio Pro 2 was initially designed for the iPad 2, but the company has confirmed that it also fits the third-generation iPad, too. It offers excellent protection for the new iPad and the keyboard provides a decent typing experience, but...
Good Decent typing experience, Cut outs for all ports, Keyboard is removeable...
Bad Very corporate look and feel, Adds significant thickness, Keyboard feels flimsy when removed...
Bottom line The Kensington's KeyFolio Pro 2 for iPad provides a reasonably typing experience and the fact that the keyboard is detachable is a nice touch. However, it adds significant thickness to the svelte new iPad and the keyboard does feel a little flimsy when...
70%
bit.com.au
Updated:
2015-09-10
Critics of the iPad point to its limitations as an input device for creating content. The lack of a "proper" keyboard is often highlighted as stopping owners from tapping out lots of words when on the go. However, the Kensington Keyfolio Pro 2 tries to...
0%
Show all
Country Distributor
United Kingdom 1 distributor(s)
X