location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington KeyLite Ultra Slim Touch Folio, ITA Italian Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KeyLite Ultra Slim Touch Folio, ITA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39598IT
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington KeyLite Ultra Slim Touch Folio, ITA Italian Bluetooth :
The long product name of Kensington KeyLite Ultra Slim Touch Folio, ITA Italian Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KeyLite Ultra Slim Touch Bluetooth Keyboard & Folio for New iPad, 68h, 295g, White/Black, ITA
More>>>
Kensington KeyLite Ultra Slim Touch Folio, ITA Italian Bluetooth:
The official description of Kensington KeyLite Ultra Slim Touch Folio, ITA Italian Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington KeyLite™ Touch Keyboard Folio offers an ultra slim, stylish and durable design for your iPad® 2. The Bluetooth® touch sensitive keyboard provides liquid and dust-proof keys with an iPad friendly keyboard layout. Optimized for travel, this triple duty versatile case offers an adjustable two-position stand and automatic wake/sleep cover for maximum convenience. The protective case, with Microfiber material, is easy to grip and folds quickly for tablet hand use.

Features:
- Bluetooth® touch sensitive keyboard;
- iPad friendly keyboard layout with one touch iPad function keys;
- Smart case enables automatic wake/sleep mode;
- Ultra slim, lightweight protection with Microfiber material for added protection;
- Elastic band closure secures your tablet when on the go;
- Versatile, adjustable stand to securely hold your iPad in place;
- Quick fold for tablet hand use is easy to grip and carry;
- Easy port access to all controls and connector;
- iPad not included.

Short summary description Kensington KeyLite Ultra Slim Touch Folio, ITA Italian Bluetooth:
This short summary of the Kensington KeyLite Ultra Slim Touch Folio, ITA Italian Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington KeyLite Ultra Slim Touch Folio, ITA, Italian, Apple iPad 3rd Gen Apple iPad 4th Gen, Dust resistant, Wireless, Bluetooth, 68 h

Long summary description Kensington KeyLite Ultra Slim Touch Folio, ITA Italian Bluetooth:
This is an auto-generated long summary of Kensington KeyLite Ultra Slim Touch Folio, ITA Italian Bluetooth based on the first three specs of the first five spec groups.

Kensington KeyLite Ultra Slim Touch Folio, ITA. Keyboard language: Italian. Compatibility: Apple iPad 3rd Gen Apple iPad 4th Gen, Protection features: Dust resistant. Connectivity technology: Wireless, Device interface: Bluetooth. Battery life (max): 68 h, Keyboard weight: 295 g, Keyboard form factor: Mini

Keyboard
Keyboard language *
Italian
Keyboard number of keys
83
Numeric keypad *
No
Performance
Compatibility *
Apple iPad 3rd Gen Apple iPad 4th Gen
Wrist rest
No
Protection features
Dust resistant
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
USB 2.0 ports quantity
1
Packaging content
User guide
Yes
Mouse included
No
Other features
Battery life (max)
68 h
Bluetooth
Yes
Keyboard weight
295 g
Keyboard form factor
Mini
USB required
Yes
Splash proof
Yes
Rechargeable
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:01:57
Uk has collected 8 expert reviews for Kensington KeyLite Ultra Slim Touch Folio, ITA Italian Bluetooth and the average expert rating is 31 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
31%
Source Review comments Score
bit.com.au
Updated:
2019-12-02 08:01:57
Kensington's latest iPad keyboard case takes inspiration from Microsoft. It uses similar technology to the Microsoft Surface Touch Cover, featuring a touch-sensitive Bluetooth keyboard with “liquid- and dust-proof” keys and a leatherette shell that both p...
Bottom line If you're looking for a decent keyboard case for your iPad, do yourself a favour: avoid this one like the plague. Read why.OverallSpecs$80 AUD(pricing info)...
17%
pcauthority.com.au
Updated:
2019-12-02 08:01:57
Kensington's latest iPad keyboard case takes inspiration from Microsoft. It uses similar technology to the Microsoft Surface Touch Cover, featuring a touch-sensitive Bluetooth keyboard with “liquid- and dust-proof” keys and a leatherette shell that both p...
Bottom line DO NOT WANT...
17%
the-gadgeteer.com
Updated:
2019-12-02 08:01:57
The one thing I dislike about using my iPad is the on-screen keyboard, and it seems many people agree with me – evidenced by the sheer number of Bluetooth keyboards and keyboard cases on the iPad accessories market. Typing a quick email on an iPad is...
Good Bluetooth keyboard paired easily with my iPad 2...
Bad Flat keyboard is no easier or better to use than the iPad's on-screen keyboard, Keyboard missed a large percentage of keystrokes, Sleep/wake magnets don't always work as expected...
0%
chipchick.com
Updated:
2019-12-02 08:01:57
Here I am, typing away on the touch sensitive bluetooth keyboard on Kensington's brand new KeyLite Ultra Slim Touch Folio case for iPad 2. It's quite impressive that Kensington managed to squeeze such a capable keyboard into an ultra-thin case complete wi...
Good Stand for iPad, Smart Lock Cover, Optional Clicking Sound, Quick Connection, The...
Bad Pricey, No Clasp/Seal, Cover Misaligns and Locks/Unlocks iPad, Have to Apply Pressure for Keys to Register, Shows Grease, No AutoCorrect, iPad Autolocks When Cover is Folded Behind iPad...
Bottom line The Kensington KeyLite Ultra Slim Touch Folio case is a great case for the iPad 2, if you do a lot of typing. Even if you don't type frequently, it's still a very practical and usable iPad case. Once it's paired the first time, it syncs up with iPad a...
0%
pcmag.com
Updated:
2019-12-02 08:01:57
Adding a physical keyboard is pretty essential for anyone who wants to get serious work done on their iPad 2. The point is to bring a tactile feel to typing, overcoming the limitations of the on-screen touch keyboard. Many cases accomplish this now...
Good Thin and light. Nice leather construction.
Bad Uncomfortable touch keyboard. Limited, somewhat annoying, stand function. Takes some breaking-in...
Bottom line The Kensington KeyLite Ultra Slim Keyboard Folio for the iPad 2 might make good on its ultra-slim promise, but its poor touch keyboard and limited stand function make it a bad choice for getting work done on the go...
40%