Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K39531ES Black,Black,Black,Black,Black,Black

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K39531ES
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39531ES
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5028252332644
Category
Protective cases for tablets such as the iPad.
tablet cases
Data-sheet quality: created by Kensington
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3333
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 11 Oct 2017 17:06:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Kensington K39531ES Black,Black,Black,Black,Black,Black:
This short summary of the Kensington K39531ES Black,Black,Black,Black,Black,Black data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington K39531ES, Black, Black, Black, Black, Black, Black, 430 mAh, 195 mm, 25 mm, 305 mm
Long summary description Kensington K39531ES Black,Black,Black,Black,Black,Black :

Kensington K39531ES. Colour of product: Black, Black, Black, Black, Black, Black, Battery capacity: 430 mAh. Package width: 195 mm, Package depth: 25 mm, Package height: 305 mm

This is an auto-generated long summary of Kensington K39531ES Black,Black,Black,Black,Black,Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Black, Black, Black, Black, Black
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
430 mAh
Technical details
Colour group
Black
Packaging data
Package width
The distance from one side of the packaging to the other.
195 mm
Package depth
The distance from the front to the back of the packaging.
25 mm
Package height
The distance from the top to the bottom of the packaging.
305 mm
X