Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington KeyFolio Bluetooth Black mobile device keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KeyFolio
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39336CH
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4627
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Aug 2017 19:44:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Kensington KeyFolio Bluetooth Black mobile device keyboard :
The short editorial description of Kensington KeyFolio Bluetooth Black mobile device keyboard

KeyFolio Case w/ Bluetooth Keyboard f/ iPad, CH
More>>>

Kensington KeyFolio Bluetooth Black mobile device keyboard:
The official marketing text of Kensington KeyFolio Bluetooth Black mobile device keyboard as supplied by the manufacturer
The Kensington KeyFolio™ Bluetooth® keyboard case is easy to set-up with tactile rubberized and spill-proof keys. The durable case protects the edges of your iPad® ® from wear and scratches and includes a camera opening for FaceTime® use. An adjustable stand offers multiple positions for viewing in landscape mode and the compact, lightweight design is optimized for travel.

- Durable synthetic leather cover with subtle embossed Kensington logo and white stitching detail protects your iPad in style
- Provides easy port access to all iPad controls and 30-pin connector
- Adjustable stand securely holds your iPad in landscape mode
- Works with iPad and iPad 2
- iPad 2 not included
- Keyboard features integrated rechargeable 430mAh battery to power Bluetooth® 2.0 connectivity without draining your iPad's power
- Bluetooth® 2.0 keyboard with iPad specific-keys delivers wireless operation and is flexible and easy to set-up
- Keyboard charges within 4.5 hours from mini USB to provide provides 90 hours working time and 100 days standby time
- Integrated 76 key UK English keyboard includes € and £ keys
- Camera opening allows for FaceTime use
Short summary description Kensington KeyFolio Bluetooth Black mobile device keyboard:
This short summary of the Kensington KeyFolio Bluetooth Black mobile device keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington KeyFolio, Black, Scratch resistant, Mini, Apple iPad / iPad 2 / new iPad, 430 mAh, 90 h
Long summary description Kensington KeyFolio Bluetooth Black mobile device keyboard :

Kensington KeyFolio. Colour of product: Black, Protection features: Scratch resistant, Keyboard form factor: Mini. Compatibility: Apple iPad / iPad 2 / new iPad. Battery capacity: 430 mAh. Battery life (max): 90 h, Keyboard dimensions (WxDxH): 250 x 200 x 25 mm. Device interface: Bluetooth

This is an auto-generated long summary of Kensington KeyFolio Bluetooth Black mobile device keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Wrist rest
A padded cushion placed in front of a computer keyboard to rest your wrists on when typing.
No
Protection features
Physical effects from which the product is protected e.g. water resistant, crash proof.
Scratch resistant
Keyboard form factor
Keyboard size, e.g. standard, mini.
Mini
Performance
Compatibility *
The other products, software and hardware this product can be used with.
Apple iPad / iPad 2 / new iPad
Pointing device *
No
Backlight *
Product has a built-in light source for its illuminating.
No
Keyboard number of keys
76
Power
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
430 mAh
Ports & interfaces
Device interface *
The ports (sockets) where the device connects with other devices.
Bluetooth
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0
Other features
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
90 h
Built-in battery
Yes
Keyboard dimensions (WxDxH)
250 x 200 x 25 mm
Packaging content
Cables included
USB
Mouse included
A mouse is included with this product.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03
Testseek has collected 12 expert reviews for Kensington KeyFolio and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
63%
Source Review comments Score
macworld.com.au
Updated:
2014-01-03
Kensington’s KeyFolio Executive case sports a multitude of features and added function for your iPad wrapped up in one – somewhat bulky – design. While its form may deter some, the folio case does cater to a market of users who travel a lot, or work on...
Bottom line While the KeyFolio Executive from Kensington doesn’t flaunt the slickest or most modern design on the market, its practicality and solid performance make it a good option for managing business on the go.At $129.95, it’s not cheap, but if you have a ge...
70%
goodgearguide.com.au
Updated:
2014-01-03
Kensington's KeyFolio Bluetooth Keyboard case for iPad features a spill-proof keyboard and a leather case that provides good protection for your tablet. However, the rubber-style keyboard makes typing a chore and the case itself is bulkier than many al...
Good Good protection for iPad, Spill proof keyboard, Battery life...
Bad Poor typing experience, Adds significant bulk and weight, No right shift key...
Bottom line The Kensington KeyFolio Keyboard Case for iPad provides good protection, but adds significant bulk and offers a poor typing experience...
50%
Country Distributor
Nederland 1 distributor(s)
Danmark 1 distributor(s)
X