Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Mouse-in-a-Box® Optical USB/PS2 USB+PS/2 Optical mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mouse-in-a-Box® Optical USB/PS2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72123
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0085896721239
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20875
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 03 Sep 2017 01:42:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Mouse-in-a-Box® Optical USB/PS2 is backed by the Kensington 5-Year Warranty and free technical support.
Long product name Kensington Mouse-in-a-Box® Optical USB/PS2 USB+PS/2 Optical mice :
The short editorial description of Kensington Mouse-in-a-Box® Optical USB/PS2 USB+PS/2 Optical mice

Mouse-in-a-Box® Optical USB/PS2
More>>>

Kensington Mouse-in-a-Box® Optical USB/PS2 USB+PS/2 Optical mice:
The official marketing text of Kensington Mouse-in-a-Box® Optical USB/PS2 USB+PS/2 Optical mice as supplied by the manufacturer
Put the 'art' in state-of-the-art

Refined technology and an ergonomically pleasing shape combine to create this jewel of an optical mouse.
Short summary description Kensington Mouse-in-a-Box® Optical USB/PS2 USB+PS/2 Optical mice:
This short summary of the Kensington Mouse-in-a-Box® Optical USB/PS2 USB+PS/2 Optical mice data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington Mouse-in-a-Box® Optical USB/PS2, USB+PS/2, Optical, 1.83 m, 60 x 108 x 38 mm
Long summary description Kensington Mouse-in-a-Box® Optical USB/PS2 USB+PS/2 Optical mice :

Kensington Mouse-in-a-Box® Optical USB/PS2. Device interface: USB+PS/2, Movement detection technology: Optical. Cable length: 1.83 m. Mouse dimensions (WxDxH): 60 x 108 x 38 mm

This is an auto-generated long summary of Kensington Mouse-in-a-Box® Optical USB/PS2 USB+PS/2 Optical mice based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Input device
Device interface *
The ports (sockets) where the device connects with other devices.
USB+PS/2
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement detection technology *
Optical
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Ergonomics
Cable length
How long the cable is.
1.83 m
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Mouse dimensions (WxDxH)
60 x 108 x 38 mm
Brand Image Product code Product Stock Price from
Kensington PilotMouse Optical USB+PS/2 Optical 800DPI mice Kensington PilotMouse Optical USB+PS/2 Optical 800DPI mice
(show image)
72127 PilotMouse Optical  — 
X