location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington POCKETMOUSE mouse USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POCKETMOUSE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72118
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:31:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington POCKETMOUSE mouse USB Type-A :
The long product name of Kensington POCKETMOUSE mouse USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PocketMouse SE Optical USB For PC or Mac
More>>>
Kensington POCKETMOUSE mouse USB Type-A:
The official description of Kensington POCKETMOUSE mouse USB Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The stylish alternative for laptop computer users.
The Kensington® PocketMouse™ SE is the stylish alternative for busy travelers. Get the comfort and convenience of using a desktop mouse -- instead of the hassle of using your notebook's touchpad or pointing stick.

Short summary description Kensington POCKETMOUSE mouse USB Type-A:
This short summary of the Kensington POCKETMOUSE mouse USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington POCKETMOUSE, USB Type-A

Long summary description Kensington POCKETMOUSE mouse USB Type-A:
This is an auto-generated long summary of Kensington POCKETMOUSE mouse USB Type-A based on the first three specs of the first five spec groups.

Kensington POCKETMOUSE. Device interface: USB Type-A

Mouse
Device interface *
USB Type-A
Ergonomics
Cable length
48 m
System requirements
Mac operating systems supported
Yes
Other features
Compatibility
PC with USB, Macintosh with USB port
Compatible operating systems
Windows 98 or later and Mac OS 8.1 or or later